EN
  • EN
  • DE

MC100EL51DR2

Part No MC100EL51DR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 2.8GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -4.2 V to -5.7 V
Current - Quiescent 29mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 074350-MC100EL51DR2
Ultra Librarian 3D Model Ultra Librarian MC100EL51DR2 CAD Model

Description

ON Semiconductor MC100EL51DR2: A High-Performance Differential Clock D Flip-Flop

The ON Semiconductor MC100EL51DR2 is a state-of-the-art differential clock D flip-flop device, designed to meet the needs of high-speed data transmission and processing applications. This component is part of the MC100EL series, which is renowned for its high-speed and low-power consumption, making it an excellent choice for a wide range of electronic systems.

Key Features:

  • High Speed: The MC100EL51DR2 offers a significant advantage with its fast propagation delay, ensuring quick and reliable flip-flop operations which are crucial for high-speed digital circuits.
  • Differential Clock Input: This device supports differential clock inputs, which enhances noise immunity and allows for precise edge-triggered data storage and retrieval.
  • System Voltage: It operates at a 5V supply voltage, compatible with many other standard logic levels, providing flexibility in system design and integration.
  • Temperature Range: The device is designed to operate over the full military temperature range of -55°C to +125°C, ensuring reliable performance in extreme conditions.
  • Package: The MC100EL51DR2 comes in a compact SOIC-8 package, making it suitable for space-constrained applications while still offering easy integration into various circuit designs.

Applications:

The MC100EL51DR2's robust design and high-speed capabilities make it ideal for a variety of applications, including:

  • High-speed data communication systems
  • Networking and telecommunication equipment
  • Signal processing units
  • Computer systems and servers
  • Industrial control systems

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The MC100EL51DR2 is manufactured with precision and subjected to rigorous testing to ensure it meets the highest standards of performance and reliability.

By choosing the MC100EL51DR2, designers and engineers can expect a reliable, high-speed D flip-flop that is well-suited for cutting-edge electronic applications where performance and durability are paramount.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5692 $59.3996
31+ $3.7491 $116.2221
48+ $3.6313 $174.3024
66+ $3.5147 $231.9702
85+ $3.3980 $288.8300
114+ $3.0457 $347.2098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess