EN
  • EN
  • DE

LPC2221FET64

Part No LPC2221FET64
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 300589-LPC2221FET64
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC2221FET64 CAD Model

Description

The LPC2221FET64 is a high-performance microcontroller designed by NXP Semiconductors, which is part of their LPC2200 series based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support. This versatile MCU is ideal for applications that require high-speed computing, a wide range of integrated peripherals, and low power consumption.

Key Features:

  • Core: The heart of the LPC2221FET64 is an ARM7TDMI-S processor, which operates at speeds of up to 60 MHz, providing the perfect balance between high performance and power efficiency.
  • Memory: It comes with 128 kB of on-chip static RAM and 256 kB of on-chip flash memory, enabling robust and reliable operation for complex applications.
  • Communication Interfaces: The microcontroller is equipped with multiple communication interfaces, including two I2C-bus interfaces, two UARTs, two SPI/SSP interfaces, and a CAN 2.0B interface, facilitating flexible connectivity options.
  • Timers: It features multiple 32-bit timers, two 16-bit timers, as well as a Real-Time Clock (RTC) with a separate power domain, which allows for precise timekeeping and event management.
  • GPIO: The LPC2221FET64 offers a versatile set of GPIO (General Purpose Input/Output) pins, which can be used for a variety of digital input and output functions.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) with multiple channels enables the MCU to interface with analog sensors and devices.
  • PWM: The presence of a Pulse Width Modulation (PWM) unit allows for precise control over motors and other devices requiring variable power outputs.
  • Package: Housed in a low profile 64-LQFP (Low Quad Flat Package), the LPC2221FET64 is suitable for space-constrained applications.

Applications:

The LPC2221FET64 is designed for a wide range of applications, including industrial control systems, medical instrumentation, automotive electronics, and communication systems. Its robust set of features and peripherals make it highly adaptable to the specific needs of embedded systems designers.

Conclusion:

Overall, the NXP LPC2221FET64 microcontroller is a reliable and flexible solution for designers looking to create sophisticated embedded systems. Its combination of high-speed ARM7TDMI-S core, extensive memory, and comprehensive set of peripherals ensures that it can meet the demands of a variety of complex applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0625 $52.8125
31+ $3.3333 $103.3323
47+ $3.2292 $151.7724
64+ $3.1250 $200.0000
83+ $3.0209 $250.7347
111+ $2.7083 $300.6213
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess