Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Controller Type Nonvolatile RAM
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 014686-DS1314S+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1314S+ CAD Model

Description

Maxim Integrated DS1314S+ Nonvolatile Timekeeping RAM

The DS1314S+ is a state-of-the-art, nonvolatile timekeeping RAM product designed by Maxim Integrated to provide a full-featured battery-backed real-time clock (RTC) and memory solution for sophisticated electronic systems. This integrated circuit (IC) ensures that timekeeping and data storage are maintained even in the event of a power loss, making it an ideal choice for applications that require reliable time tracking and data retention.

This high-performance device incorporates a wealth of features in a compact surface-mount package, making it a versatile choice for a wide range of applications such as networking hardware, industrial systems, point-of-sale equipment, and other embedded systems that require accurate timekeeping and data preservation without constant power.

Key Features of the DS1314S+

  • Nonvolatile Timekeeping: The DS1314S+ maintains seconds, minutes, hours, day, date, month, and year information, with automatic leap-year compensation valid up to the year 2100.
  • Battery Backup: An integrated lithium battery input ensures that the real-time clock and RAM continue to function during power outages.
  • 31 x 8 NV SRAM: The device includes 31 bytes of nonvolatile static RAM, which can be used to store critical data that must be preserved during power loss.
  • Simple Integration: The DS1314S+ interfaces directly with a microprocessor via a simple serial interface, compatible with SPI, 3-wire, or Microwire protocols.
  • Low-Power Operation: Designed for energy efficiency, the IC operates in a wide voltage range and features a low-power clock operation.
  • Surface-Mount Package: The device comes in a surface-mount package, enabling streamlined integration into modern PCB designs.

The DS1314S+ is a robust and reliable choice for maintaining accurate time and data integrity in systems that cannot afford to lose information during power failures. Its integration of RTC and RAM functions, along with the convenience of a battery backup, makes it a go-to solution for designers looking to enhance the reliability and functionality of their products.

For detailed specifications, application notes, and additional information, designers and engineers are encouraged to consult the official Maxim Integrated DS1314S+ datasheet and product documentation.

You May Also Be Interested in

Intel
DH82H97 PLATFORM CONTROLLER HUB
Need more? Email Us
ECAD model for DH82H97
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Lowest to $173.5565
ECAD model for DP8429D-70
Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Need more? Email Us
ECAD model for 4DB0232KC2AVG
National Semiconductor (TI)
DRAM CONTROLLER, CMOS
Need more? Email Us
ECAD model for DP8422AV-25
Maxim Integrated
IC SMARTSOCKET 256K 28-DIP
Need more? Email Us
ECAD model for DS1213C
Benchmarq
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
ECAD model for BQ2203APN
Analog Devices Inc.
IC CONTROLLER 8-CHIP NV 20-DIP
Need more? Email Us
ECAD model for DS1211N
Maxim Integrated
IC CNTRLR CHIP NV IND 16-SOIC /
Need more? Email Us
ECAD model for DS1210SN
Intel
MEMORY CONTROLLER CMOS PBGA1226
Need more? Email Us
ECAD model for LE82P965

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0491 $60.2455
11+ $9.8865 $108.7515
16+ $9.5775 $153.2400
22+ $9.2686 $203.9092
28+ $8.9596 $250.8688
38+ $8.0328 $305.2464
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,060 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention