Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Rheostat
Taps per POT 129
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient 150ppm/°C
Resistance - Wiper (Ohms) 75
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number MCP4232
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1221101-MCP4232-503E/UN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP4232-503E/UN CAD Model

Description

The MCP4232-503E/UN from Microchip Technology is a digitally controlled potentiometer that operates as a dual-channel, 7-bit (128 wiper steps) device. It is part of Microchip's MCP42XX series of digital potentiometers that offer a versatile solution for applications requiring precise resistance tuning controlled by digital signals.

Key Features:

  • Resistance Options: The MCP4232 comes with a 50kΩ resistance value, providing a broad range of adjustability for various applications.
  • Dual-Channel: This device features two independent potentiometer channels, allowing for simultaneous control of two separate circuits or elements within a system.
  • Interface: It utilizes a user-friendly SPI (Serial Peripheral Interface) that ensures easy communication with most microcontrollers, making it a convenient choice for digital systems.
  • Non-Volatile Memory: The MCP4232-503E/UN includes non-volatile memory (EEPROM) to store the wiper position, ensuring that the last set resistance value is maintained even after power is cycled.
  • Power Supply: It operates on a single 2.7V to 5.5V power supply, making it suitable for both 3.3V and 5V logic systems.
  • Extended Temperature Range: This component is designed to perform reliably in a wide temperature range from -40°C to +125°C, accommodating various environmental conditions.
  • Packaging: The device is available in a compact 14-lead TSSOP package, ensuring a small footprint for space-constrained applications.

Applications:

The MCP4232-503E/UN is well-suited for a variety of applications, including but not limited to:

  • Automated adjustments in consumer electronics
  • Calibration and tuning in industrial systems
  • Audio equipment for volume and tone control
  • Adjustable power supplies and battery chargers
  • Automotive electronics for sensor calibration

Overall, the MCP4232-503E/UN is a reliable and flexible choice for designers looking to incorporate digital potentiometers into their systems, providing both precision and ease of use.

You May Also Be Interested in

ON Semiconductor
IC POT DIGITL 50K 100TAP 8TSSOP / Digital Potentiometer 50kOhm 100POS Non-Volatile Linear 8-Pin TSSOP T/R
Need more? Email Us
ECAD model for CAT5113YI-50-GT3
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Need more? Email Us
ECAD model for X9400WP24I-2.7
Intersil
IC POT DGTL 128TP LN LP 10-MSOP / Digital Potentiometer 10kOhm 128POS Non-Volatile Linear 10-Pin MSOP T/R
Lowest to $2.2653
ECAD model for ISL22316WFU10Z-TK
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $11.5228
ECAD model for MAX5487EUD+
Microchip Technology
IC DGTL POT 5KOHM 257TAP 8SOIC / Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Lowest to $1.3490
ECAD model for MCP4152-502E/SN
Maxim Integrated
IC DGTL POT 45KOHM 64TAP 16TSSOP / Digital Potentiometer 45k Ohm 2 Circuit 64 Taps I²C Interface 16-TSSOP
Lowest to $8.4753
ECAD model for DS1882E-050+
ON Semiconductor
IC POT DPP 2.5K 64TAP 20SOIC / Digital Potentiometer 2.5kOhm 64POS Non-Volatile Linear 20-Pin SOIC W T/R
Need more? Email Us
ECAD model for CAT5221WI-25-T1
Intersil
IC POT XDCP QUAD LN LP 20-TSSOP / Digital Potentiometer 10kOhm 256POS Volatile Linear Automotive 20-Pin TSSOP T/R
Need more? Email Us
ECAD model for ISL90840WAV2027ZT2
Maxim Integrated
IC POT NV TRIPLE 128POS 20-TSSOP / Digital Potentiometer 10.5kOhm/90kOhm 128POS Non-Volatile Linear 20-Pin TSSOP
Lowest to $1.1131
ECAD model for DS3903E-020+

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6209 $56.7315
80+ $1.3300 $106.4000
120+ $1.2884 $154.6080
165+ $1.2468 $205.7220
210+ $1.2053 $253.1130
280+ $1.0806 $302.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,390 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention