Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Panasonic
Win Source Part Number 256084-ECST1AX106RR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECST1AX106RR CAD Model

Description

Overview of ECST1AX106RR

The ECST1AX106RR is engineered for superior performance in dynamic environments. It boasts reliability and efficiency, making it a preferred choice for industry professionals.

  • Capacitance: 10 μF
  • Voltage Rating: 25V
  • Tolerance: ±20%
  • Temperature Range: -55°C to 105°C

Key Features and Benefits

  • Excellent thermal stability ensures optimal performance.
  • High energy efficiency reduces power consumption.
  • Strong durability under mechanical stresses.

Applications

  • Industrial automation systems
  • LED lighting solutions
  • Telecommunication devices
  • Automotive electronics

You May Also Be Interested in

Kemet
CAP TANT 2.2UF 10% 35V RADIAL
Need more? Email Us
ECAD model for T350C225K035AT7301
Kemet
CAP TANT 10UF 20% 35V RADIAL
Need more? Email Us
ECAD model for T350G106M035AT7301
AVX Corp/Kyocera Corp
CAP TANT 100UF 10% 4V 1411
Need more? Email Us
ECAD model for F930G107KBA
Kemet
CAP TANT 10UF 10% 10V 1411
Need more? Email Us
ECAD model for T491B106K010AT7280
Vishay
CAP TANT 6.8UF 10% 10V 1206
Need more? Email Us
ECAD model for 293D685X9010A2TE3
Kemet
CAP TANT 47UF 10% 16V 2917
Need more? Email Us
ECAD model for T491D476K016AT7280
AVX Corp/Kyocera Corp
CAP TANT 2.2UF 20% 16V 0805
Need more? Email Us
ECAD model for F951C225MPAAQ2
Kemet
CAP TANT 33UF 10% 16V 2312
Need more? Email Us
ECAD model for T495C336K016ATE275
AVX Corp/Kyocera Corp
CAP TANT 1.5UF 20% 25V 1206
Need more? Email Us
ECAD model for F931E155MAA

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention