EN
  • EN
  • DE

MC100E101FN

Part No MC100E101FN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 5V ECL Quad 4­Input OR/NOR Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100E
Packaging Tube
Part Status Obsolete(EOL)
Logic Type NOR/OR Gate
Number of Circuits 4
Number of Inputs 16 Input (4, 4, 4, 4)
Schmitt Trigger Input No
Output Type Differential
Operating Supply Voltage 4.2 V ~ 5.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
RoHS State Request Verification
Win Source Part Number 1216557-MC100E101FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100E101
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC100E101FN CAD Model

Description

ON Semiconductor MC100E101FN: High-Speed Quad 2:1 Multiplexer

The ON Semiconductor MC100E101FN is a high-performance integrated circuit designed for use in applications requiring the selection and routing of high-speed data signals. This quad 2:1 multiplexer is a member of ON Semiconductor's 100E series, which is renowned for its high-speed ECL logic family. The MC100E101FN offers a combination of low power consumption and high-speed operation, making it an ideal choice for telecommunications, data processing, and automated test equipment.

Constructed with advanced Bipolar technology, the MC100E101FN provides a maximum frequency of operation exceeding 3.0 GHz, which ensures that it can handle the most demanding high-speed applications. Each of the four multiplexers within the IC operates independently, allowing for flexible signal routing. The device features differential ECL inputs and outputs, which contribute to its excellent noise immunity and output signal integrity.

The MC100E101FN is housed in a 28-pin PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint while ensuring robustness and ease of integration into a variety of circuit designs. The pin configuration is designed for convenient placement and routing on printed circuit boards.

Key features of the MC100E101FN include:

  • High-speed operation with a maximum frequency greater than 3.0 GHz
  • Four independent 2:1 multiplexers
  • AS ECL differential inputs and outputs
  • Single-ended ECL outputs
  • 28-pin PLCC package for compact integration
  • Extended temperature range of -40°C to +85°C
  • Compatible with PECL and MECL 10K logic levels

Engineers can leverage the MC100E101FN's high-speed capabilities to design systems that require fast switching and precise timing. The multiplexer's differential inputs and outputs allow for reduced signal skew and improved timing accuracy, which is critical in high-speed digital systems. Furthermore, the device's compatibility with various ECL logic levels provides design flexibility, allowing it to be used in a wide range of applications without the need for additional level-shifting components.

In summary, the ON Semiconductor MC100E101FN is a versatile and high-performance solution for any application requiring rapid and reliable data selection and routing. Its advanced features and specifications make it a top choice for designers working on the cutting edge of high-speed digital technology.

You May Also Be Interested in

Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess