Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 900MHz
Trigger Type Positive Edge
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 130609-MC100E016FNG
Ultra Librarian 3D Model Ultra Librarian MC100E016FNG CAD Model

Description

ON Semiconductor MC100E016FNG Overview

The MC100E016FNG is a high-performance 8-bit binary ripple counter designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the 100E series, which is renowned for its high-speed integrated circuits. The MC100E016FNG is specifically engineered to address the needs of demanding applications that require fast counting operations and reliable performance.

Key Features

  • Technology: The counter is built using advanced ECL (Emitter Coupled Logic) technology, which allows for rapid signal processing and minimal propagation delays.
  • Count Frequency: It operates at a high frequency, making it suitable for applications that require quick counting capabilities.
  • Supply Voltage: The device typically operates at a supply voltage of 5 V, which is standard for ECL integrated circuits, providing a balance between performance and power consumption.
  • Package: Housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, the MC100E016FNG offers a compact footprint and is suitable for surface-mount technology (SMT), which is advantageous for dense circuit board layouts.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliability and stability in varying environmental conditions.

Applications

The MC100E016FNG is versatile and can be used in a variety of applications, including:

  • High-speed computing systems
  • Telecommunication networks
  • Instrumentation and measurement equipment
  • Complex data processing units
  • Automated test equipment (ATE)

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MC100E016FNG is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it performs to specifications under a wide range of conditions. Customers can trust ON Semiconductor's commitment to maintaining the integrity and performance of their electronic components.

Conclusion

The MC100E016FNG from ON Semiconductor is an exceptional choice for designers looking for a high-speed, reliable 8-bit counter. With its ECL technology, high count frequency, and robust package design, it is well-suited for integration into a variety of high-performance electronic systems. ON Semiconductor's dedication to quality ensures that this component will be a dependable part of any circuit it's integrated into.

You May Also Be Interested in

Texas Instruments
CMOS COUNTER/DIVIDERS / Counter/Divider Single 5-Bit Decade UP 16-Pin CDIP Tube
Lowest to $31.2699
ECAD model for CD4017BF
ON Semiconductor
5V ECL ÷2 Divider
Lowest to $5.3153
ECAD model for MC100EL32DG
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP33DTG
ON Semiconductor
Presettable Counters | IC COUNTER 4BIT PRESET 16SOIC
Lowest to $0.2890
ECAD model for MC74HC161ADR2
NXP / Nexperia
Lowest to $6.0631
ECAD model for 74F393D
ON Semiconductor
Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter | IC COUNTER DUAL 4BIT 1:4 16-SOIC
Need more? Email Us
ECAD model for MC14569BDWR2
NXP / Nexperia
Presettable synchronous BCD decade counter; asynchronous reset
Need more? Email Us
ECAD model for 74HCT160N
STMicroelectronics
SYNCHRONOUS PRESETTABLE 4-BIT COUNTER | IC COUNTER 4-BIT SYNC 16-TSSOP
Need more? Email Us
ECAD model for 74AC163TTR
Texas Instruments
SYNCHRONOUS 4-BIT DECADE AND BINARY COUNTERS | IC COUNTER DEC/BIN 4BIT 16-SOIC
Lowest to $0.5066
ECAD model for SN74ALS163BDR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention