EN
  • EN
  • DE

MC100E016FN

Part No MC100E016FN
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 5.0 V ECL 8-Bit Synchronous Binary Up Counter | IC COUNTER 8BIT SYNC ECL 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 900MHz
Trigger Type Positive Edge
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 100E016
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1216554-MC100E016FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100E016FN CAD Model

Description

ON Semiconductor MC100E016FN: High-Speed 8-Bit Binary Counter

The ON Semiconductor MC100E016FN is a high-performance 8-bit binary counter crafted from advanced ECL (Emitter Coupled Logic) technology. This integrated circuit is designed to meet the demanding requirements of high-speed counting applications in telecommunications, computing systems, and sophisticated industrial equipment.

With its fully differential architecture, the MC100E016FN offers exceptional signal integrity, minimizing the risk of crosstalk and signal reflections that could otherwise compromise counting accuracy at high frequencies. The counter operates with a supply voltage of -4.2V to -5.7V, which is typical for ECL-powered devices, ensuring compatibility with existing ECL systems and logic families.

The device features a synchronous counter design, which means that all bits update coherently with the clock signal, providing precise and reliable counting up to the maximum operating frequency. The MC100E016FN is capable of handling clock frequencies well into the gigahertz range, making it suitable for the fastest digital systems.

ON Semiconductor has equipped the MC100E016FN with multiple functional modes, including a fully synchronous reset, which allows the counter to be quickly set to zero without waiting for the clock cycle to complete. This is particularly useful for systems that require immediate initialization or fast response times. Additionally, the counter has a PE (Parallel Enable) input for parallel data loading, further enhancing its versatility.

The MC100E016FN comes in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for efficient heat dissipation. This packaging is suitable for surface mount technology (SMT), facilitating integration into a wide range of printed circuit board (PCB) designs. The robust construction of the chip ensures reliable performance even in harsh environmental conditions.

In summary, the ON Semiconductor MC100E016FN is a high-speed, 8-bit binary counter that delivers precision and reliability for advanced electronic systems. Its ECL-based design, coupled with a range of features like synchronous reset and parallel data loading, makes it an ideal choice for applications requiring fast and accurate counting capabilities.

You May Also Be Interested in

Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1152 $61.3824
28+ $4.1972 $117.5216
43+ $4.0660 $174.8380
59+ $3.9348 $232.1532
76+ $3.8036 $289.0736
102+ $3.4102 $347.8404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess