EN
  • EN
  • DE

MBRF30H150CTG

Part No MBRF30H150CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 150V TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.11V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 60μA @ 150V
Operating Temperature - Junction -20°C to 150°C
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 074328-MBRF30H150CTG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian MBRF30H150CTG CAD Model

Description

ON Semiconductor MBRF30H150CTG Switchmode Power Rectifier

The MBRF30H150CTG is a state-of-the-art switchmode power rectifier designed to meet the demanding requirements of high-efficiency power conversion systems. Manufactured by ON Semiconductor, a leader in semiconductor solutions, this robust component is engineered for use in a wide range of applications, including power supplies, inverters, and as freewheeling diodes for motor controllers.

Featuring a Schottky Barrier design, the MBRF30H150CTG offers superior switching performance with a low forward voltage drop, which significantly reduces power losses and enhances overall system efficiency. This characteristic makes it particularly well-suited for high-frequency operation where power efficiency is crucial. The rectifier is capable of handling continuous forward currents of up to 30A and has a maximum repetitive peak reverse voltage of 150V, making it a versatile choice for various power management tasks.

Encased in a TO-220 FullPak package, the MBRF30H150CTG is designed for easy mounting and heat dissipation. The FullPak package eliminates the need for additional insulating hardware by providing an isolated mounting surface, which simplifies the assembly process and enhances thermal performance. This feature is particularly beneficial in designs where space is at a premium, and thermal management is critical.

The device boasts an impressive operating junction temperature range of -65°C to 175°C, which ensures reliability and stability even under extreme conditions. The MBRF30H150CTG also features a guard ring for enhanced ruggedness and long-term reliability, protecting the device from potential over-voltage damage.

Compliance with RoHS directives makes the MBRF30H150CTG an environmentally friendly choice, adhering to current regulations on the restriction of hazardous substances. With its combination of efficiency, reliability, and environmental consideration, the MBRF30H150CTG from ON Semiconductor is an excellent choice for designers looking to create high-performance power conversion systems.

Whether you're developing a state-of-the-art power supply or upgrading an existing system, the MBRF30H150CTG provides the performance and reliability you need to ensure your products stand out in today's competitive market.

You May Also Be Interested in

IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1977 $67.1862
13+ $9.1880 $119.4440
20+ $8.9004 $178.0080
27+ $8.6140 $232.5780
35+ $8.3264 $291.4240
47+ $7.4659 $350.8973
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess