EN
  • EN
  • DE
  • IT

MBRA320T3G

Part No MBRA320T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 3A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 500mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2mA @ 20V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 044287-MBRA320T3G
Ultra Librarian 3D Model Ultra Librarian MBRA320T3G CAD Model

Description

ON Semiconductor MBRA320T3G Schottky Barrier Rectifier

The MBRA320T3G is a highly efficient, surface-mount Schottky Barrier Rectifier designed and manufactured by ON Semiconductor. This rectifier is engineered to provide low forward voltage drop while maintaining a high current capability, making it an excellent choice for applications requiring efficient energy conversion and management. The MBRA320T3G is commonly used in power supply circuits, DC-DC converters, and high-frequency inverters, among other electronic devices.

Key Features

  • Low Forward Voltage Drop: The device offers a low forward voltage drop, which enhances system efficiency and reduces thermal issues, ensuring a more reliable operation in high-performance applications.
  • High Current Capacity: With a forward continuous current rating of 3 A, the MBRA320T3G can handle significant current loads, making it suitable for high-power applications.
  • High Surge Capacity: The rectifier can withstand surge currents, providing robust protection against transient voltage spikes and enhancing the durability of the end application.
  • Power Dissipation: Rated at 1.25 W, it can efficiently dissipate the heat generated during operation, contributing to the stability of the device.
  • Temperature Range: It operates within a junction temperature range of -55°C to 150°C, ensuring reliable performance across a wide range of environmental conditions.
  • Surface Mount Package: The MBRA320T3G comes in a compact SMB package, which is ideal for space-constrained applications and allows for efficient assembly in automated SMT processes.
  • Halogen-Free and RoHS Compliant: The product is environmentally friendly, adhering to the latest RoHS directives, and is free from halogenated compounds.
  • Pb-Free: The rectifier is lead-free, which makes it suitable for use in electronics where regulatory compliance for lead content is a concern.

Applications

The MBRA320T3G is versatile and can be used in a variety of electronic circuits. Its primary applications include:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management in portable and battery-powered devices
  • Automotive applications

ON Semiconductor's MBRA320T3G Schottky Barrier Rectifier is a reliable and efficient solution for designers looking to optimize their power circuits with a component that offers both high performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0339 $50.0025
3,585+ $0.0279 $100.0215
5,560+ $0.0270 $150.1200
7,665+ $0.0261 $200.0565
9,885+ $0.0253 $250.0905
13,275+ $0.0226 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,255 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess