EN
  • EN
  • DE
  • IT

MK10DN512ZVMD10

Part No MK10DN512ZVMD10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144BGA / K10 Sub-Family Data Sheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 104
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 46x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Part Number Series MK10DN512
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809526-MK10DN512ZVMD10
Ultra Librarian 3D Model Ultra Librarian MK10DN512ZVMD10 CAD Model

Description

NXP MK10DN512ZVMD10 Microcontroller

The NXP MK10DN512ZVMD10 is a high-performance microcontroller unit (MCU) that is part of the Kinetis K10 MCU family. This powerful MCU is built on the ARM Cortex-M4 core, which operates at a frequency of up to 100 MHz. The MK10DN512ZVMD10 is designed to deliver exceptional processing capabilities and a range of flexible features to meet the demanding requirements of various embedded applications.

The device boasts an impressive 512 KB of flash memory and 128 KB of RAM, providing ample space for complex applications and software stacks. With its rich suite of peripherals, the MK10DN512ZVMD10 is capable of supporting a wide range of functionalities including advanced motor control, industrial automation, and connectivity.

Key Features:

  • Core: ARM Cortex-M4 running at up to 100 MHz with DSP and floating-point unit (FPU) for enhanced computational performance.
  • Memory: 512 KB flash and 128 KB SRAM, offering a balance of storage and speed for various applications.
  • Communication Interfaces: Multiple communication interfaces including I2C, SPI, UART, CAN, and USB 2.0 Full-Speed OTG, providing versatile connectivity options.
  • Analog Modules: Integrated analog modules such as multiple 16-bit ADCs, 12-bit DACs, analog comparators, and voltage references for comprehensive sensor integration.
  • Timers: A variety of timing and control peripherals including multiple 32-bit and 16-bit timers, PWM modules, and Real-Time Clock (RTC) for precise event management.
  • Security and Integrity: Features such as hardware CRC and Watchdog Timer to ensure system integrity and reliability.
  • Power Efficiency: Multiple power-saving modes including low power run, wait, and stop modes, tailored for energy-sensitive applications.

With its robust set of features and capabilities, the NXP MK10DN512ZVMD10 MCU is an ideal choice for designers looking to elevate their embedded system's performance. Whether it's for industrial control systems, medical devices, smart home automation, or IoT applications, this MCU provides a scalable, secure, and power-efficient platform to build upon.

For detailed information, datasheets, and technical support, developers can visit the official NXP website or consult with authorized distributors. The MK10DN512ZVMD10 is supported by NXP's software and hardware development tools, simplifying the design process and accelerating time to market.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess