EN
  • EN
  • DE
  • IT

SPC564L54L3CCFQR

Part No SPC564L54L3CCFQR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP  /  e200z4d series Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC564
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1263472-SPC564L54L3CCFQR
Ultra Librarian 3D Model Ultra Librarian SPC564L54L3CCFQR CAD Model

Description

The SPC564L54L3CCFQR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. Designed to meet the demanding requirements of automotive applications, this high-performance MCU is part of the 32-bit Power Architecture family, which is known for its robustness, reliability, and high-speed processing capabilities.

Key Features

  • Core: The MCU features a dual-core Power Architecture e200z4d, with each core running at a maximum frequency of 120 MHz. This provides the computational power necessary for complex, real-time processing tasks.
  • Memory: It comes equipped with 1.5MB of embedded flash memory and 64KB of RAM, ensuring ample space for program storage and efficient data handling.
  • Advanced Timers: The device includes a rich set of timers, including Motor Control and General Purpose Timers, which are essential for managing time-dependent tasks in automotive control systems.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LINFlex, DSPI, and Ethernet are integrated, facilitating versatile connectivity options for various in-vehicle networks.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs are provided to convert analog signals from sensors into digital data for processing, crucial for accurate monitoring and control.
  • Enhanced Safety Features: The MCU includes safety features conforming to the ISO 26262 standard, making it suitable for safety-critical automotive applications.

Applications

The SPC564L54L3CCFQR is designed to address the needs of advanced automotive systems, such as engine management, transmission control, chassis control, electric power steering, and advanced driver assistance systems (ADAS). Its robust design and rich feature set also make it an excellent choice for industrial and high-end consumer applications where reliability and performance are paramount.

Package and Quality

This MCU is available in a 176-pin LQFP package, which offers a compact footprint while ensuring adequate I/O and thermal performance. STMicroelectronics is committed to delivering high-quality products, and the SPC564L54L3CCFQR is manufactured with strict quality control processes, ensuring high reliability for automotive-grade applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess