Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 20V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 340mV at 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 600μA at 20V
Mounting Style SMD
Manufacturer Package SOD-123F
Supplier Device Package SOD-123L
Operating Temperature - Junction -65°C ~ 125°C
Family Part Number MBR120
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215976-MBR120VLSFT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Safety, Consumer Electronics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian MBR120VLSFT1 CAD Model

Description

ON Semiconductor MBR120VLSFT1 Schottky Barrier Rectifier

The MBR120VLSFT1 is a high-performance Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust rectifier is engineered to offer low forward voltage drop, high surge capability, and a fast switching speed, making it an ideal choice for a wide range of applications that demand efficiency and reliability.

Key Features:

  • Low Power Loss: With its Schottky Barrier design, the MBR120VLSFT1 ensures minimal power loss during operation, contributing to the overall energy efficiency of the system it is integrated into.
  • High Surge Capability: It is capable of withstanding high surge currents, providing reliable performance under stressful conditions and making it suitable for power supply and converter circuits.
  • Fast Switching: The device offers fast switching speeds which is essential for applications requiring high-frequency operation, such as switch-mode power supplies (SMPS).
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces thermal stress and improves efficiency, which is particularly beneficial in low voltage, high current scenarios.
  • Surface Mount Package: The MBR120VLSFT1 comes in a compact surface-mount package, enabling a reduction in board space and facilitating easier manufacturing processes.

Applications:

The MBR120VLSFT1 is versatile and can be used in various electronic applications, including:

  • DC/DC Converters
  • Free-Wheeling Diodes
  • Power Supply Oring
  • Reverse Battery Protection
  • Automotive Applications
  • Portable Devices and Battery-Powered Circuits

ON Semiconductor's commitment to quality ensures that the MBR120VLSFT1 meets the stringent requirements of the modern electronic industry. With its combination of efficiency, durability, and compact design, this Schottky Barrier Rectifier is an excellent choice for designers looking to enhance the performance of their power management systems.

The MBR120VLSFT1 reflects ON Semiconductor's dedication to providing components that lead to greener and more sustainable electronic solutions. By choosing this rectifier, engineers can expect a balance of performance and energy conservation in their electronic designs.

You May Also Be Interested in

Central Semiconductor Corp
DIODE GEN PURP 600V 2A SMB / Diode Standard 600 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMR2-06 TR13 PBFREE
Micro Commercial Co
DIODE GEN PURP 200V 1A DO214AC / Diode Standard 200 V 1A Surface Mount DO-214AC (HSMA)
Need more? Email Us
ECAD model for GS1D-TP
Toshiba Semiconductor and Storage
DIODE GEN PURP 400V 1A M-FLAT / Diode Standard 400 V 1A Surface Mount M-FLAT (2.4x3.8)
Need more? Email Us
ECAD model for CMG05(TE12L,Q,M)
Central Semiconductor Corp
DIODE SCHOTTKY 60V 1A SMB / Diode Schottky 60 V 1A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH1-60 TR13 PBFREE
Panjit
SURFACE MOUNT GENERAL PURPOSE RE / Diode Standard 200 V 1A Surface Mount SMA (DO-214AC)
Lowest to €0.1182
ECAD model for GS1DWG_R1_00001
Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF
Nexperia USA Inc.
DIODE GEN PURP 200V 250MA SOD323 / Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Lowest to €0.0391
ECAD model for BAS321,135
ON Semiconductor
DIODE GEN PURP 50V 3A DO201AD
Need more? Email Us
ECAD model for MR850
WeEn Semiconductors
STANDARD MARKING * HORIZONTAL, R / Diode Standard 1200 V 75A Through Hole TO-247-2
Lowest to €7.6996
ECAD model for BYC75W-1200PQ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ €0.0811 €51.0888
1,345+ €0.0759 €102.1086
2,085+ €0.0732 €152.6071
2,990+ €0.0680 €203.3699
3,890+ €0.0654 €254.3406
4,855+ €0.0628 €305.0907
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 88,710 pieces
MOQ: 630 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention