EN
  • EN
  • DE

74VCX1632245TTR

Part No 74VCX1632245TTR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUS TXRX 16BIT DUAL 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74VCX
Packaging Reel package
Part Status Obsolete(EOL)
Type Transceiver
Operating Supply Voltage 1.6 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 766005-74VCX1632245TTR
Family Name 74VCX1632245
Introduction Date February 14, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VCX1632245TTR CAD Model

Description

STMicroelectronics 74VCX1632245TTR - Low Voltage 16-Bit Dual Supply Translating Transceiver

The 74VCX1632245TTR from STMicroelectronics is a high-performance, low-voltage, 16-bit dual supply translating transceiver with 3-state outputs. This integrated circuit is designed to be used in applications where a voltage level translation is required between different operating voltage domains. It is particularly suitable for interfacing between low-voltage logic devices that operate at 1.2V, 1.5V, 1.8V, 2.5V, or 3.3V and 5V logic levels.

The device features two separate supply rails (VccA and VccB), which allow translation from and to any voltage between 1.2V and 3.6V on the A side and between 1.65V and 5.5V on the B side. The 74VCX1632245TTR is designed with the capability to drive heavily loaded outputs at high speeds, while maintaining low power consumption, which makes it ideal for battery-operated portable devices and other power-sensitive applications.

The transceiver has a direction pin (DIR) that controls the direction of data flow, enabling bidirectional operation. The OE (Output Enable) pin is used to place the outputs in a high-impedance state, which is useful for multiplexing and bus management in complex systems. This feature ensures that the device can be connected to a data bus without affecting the bus activity when it is not in use.

Manufactured with advanced sub-micron silicon gate and five-layer metal wiring C²MOS technology, the 74VCX1632245TTR provides a robust and reliable solution for data transmission and voltage translation. The device is offered in a TSSOP48 package, which is designed for space-saving on printed circuit boards and is well-suited for surface mount technology (SMT).

With its wide operating temperature range and the ability to support live insertion and withdrawal (hot swapping), the 74VCX1632245TTR is versatile for various applications, including telecommunications, computing, consumer electronics, and industrial systems where a reliable and efficient voltage level translation is crucial.

STMicroelectronics' commitment to excellence ensures that the 74VCX1632245TTR meets strict quality and performance standards, providing designers with a dependable component for their high-speed digital interfacing needs.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2700 $59.0200
63+ $1.8627 $117.3501
97+ $1.8045 $175.0365
133+ $1.7463 $232.2579
172+ $1.6881 $290.3532
229+ $1.5134 $346.5686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess