EN
  • EN
  • DE

M74VHC1GT126DF1G

Part No M74VHC1GT126DF1G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF CMOS LVL/SFTR N-I SOT353 / Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SC-88A T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 1065384-M74VHC1GT126DF1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name M74VHC1GT126
Introduction Date September 12, 2000
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian M74VHC1GT126DF1G CAD Model

Description

ON Semiconductor M74VHC1GT126DF1G Single Non-Inverting Buffer

The M74VHC1GT126DF1G from ON Semiconductor is a high-speed CMOS single non-inverting buffer fabricated with silicon gate CMOS technology. Designed to meet the demands of high-performance digital systems, this buffer is a key component for applications requiring a single buffer line driver with a 3-state output. The 3-state output stage is controlled by a separate enable input (OE), allowing the user to put the output into a high impedance state, which is essential for multiplexing and bus-oriented applications.

This device is capable of transforming slowly changing input signals into rapidly changing outputs, which is particularly important for applications that require fast edge rates in the presence of slow input transitions. The input is capable of interfacing to 3.3V or 5V signal levels, and the output can drive loads which are referenced to ground, making this buffer highly versatile for interfacing between different voltage domains in a system.

The M74VHC1GT126DF1G features a low power dissipation with a typical ICC of 2 µA, which is excellent for power-sensitive applications. It also has a high noise immunity characteristic of CMOS devices, ensuring reliable operation even in noisy environments. The device has a wide operating voltage range from 2V to 5.5V, making it suitable for a variety of digital applications.

ON Semiconductor has packaged this buffer in an ultra-small, leadless 5-pin SC-70 (SOT-353) package, which saves valuable board space in compact electronic assemblies. The leadless design also contributes to improved thermal performance and reduced parasitics. This product is guaranteed to meet the requirements of JEDEC standard no. 7A at 3.3V ± 0.3V, 5V ± 0.5V.

With its robust design and high-speed performance, the M74VHC1GT126DF1G is an excellent choice for a wide range of applications, including bus driving, memory address driving, and clock driving circuits. Its reliability and ON Semiconductor's commitment to quality make it a smart choice for designers who require a high-performance non-inverting buffer in their digital systems.

For detailed specifications, application circuits, and additional information, designers should refer to the official datasheet and product documentation available from ON Semiconductor's website or authorized distributors.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,015 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess