EN
  • EN
  • DE

AMT223B-V

Part No AMT223B-V
Manufacturer CUI Inc.
Catalog Encoders
Description KIT AMT223B 14-BIT SPI ABSOLUTE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Encoders - Industrial
Manufacturer CUI Devices
Packaging Box
Encoder Type Absolute
Output Type SPI
Pulses per Revolution Programmable
Voltage - Supply 3.8V ~ 5.5V
Actuator Type Open Center
Detent No
Built in Switch Yes
Mounting Chassis Mount, Motors
Orientation Right Angle
Termination Style Connector
Base Product Number AMT223B
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.20.0000
Other Part Number 102-5924
Standard Package 100
Win Source Part Number 1323774-AMT223B-V
Ultra Librarian 3D Model Ultra Librarian AMT223B-V CAD Model

Description

The AMT223B-V is an absolute encoder manufactured by CUI Devices.

  • Packaging: Box
  • Orientation: Right-Angle
  • Termination Style: Connector
  • Output Type: Programmable pulses per revolution
  • Voltage Supply: 3.8V to 5.5V
  • Switch: Built-in
  • Actuator Type: Open center
  • Rotational Life: Detent-free
  • ROHS3 Compliant: Yes
  • REACH Unaffected: Yes

You May Also Be Interested in

Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Alps Alpine
ENCODER INCREM QUAD VERT PC PIN
Need more? Email Us
Alps Alpine
10mA -40℃~+85℃ Through Hole DIP Switches/SIP Switches RoHS
Lowest to $2.3284
Electroswitch
ENCODER MAG QUAD VERT PC PIN
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 256PPR
Lowest to $6.4030
Grayhill Inc.
ENC INCRE/MAG PSHPUL VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER MECH BCD VERT PC PIN
Need more? Email Us
Alps Alpine
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Alps Alpine
Through Hole-5P,12x11.7mm DIP Switches/SIP Switches RoHS
Lowest to $2.4739

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess