EN
  • EN
  • DE

M74VHC1G125DF2G

Part No M74VHC1G125DF2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer ON Semiconductor
Win Source Part Number 308998-M74VHC1G125DF2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74VHC1G125DF2G CAD Model

Description

ON Semiconductor M74VHC1G125DF2G Single Bus Buffer Gate

The M74VHC1G125DF2G is a high-speed CMOS single bus buffer gate fabricated with silicon gate CMOS technology by ON Semiconductor. Designed to meet the demanding requirements of fast data transmission and precise electrical characteristics, this product offers an optimal solution for a variety of digital applications.

Key Features

  • High Speed: The device features a propagation delay time that is significantly shorter than conventional CMOS devices, making it suitable for high-frequency operations.
  • Power Efficiency: It operates at low power consumption levels, with a very low on-state resistance, ensuring energy efficiency in your designs.
  • High Noise Immunity: ON Semiconductor's advanced technology provides enhanced noise immunity, which is crucial for maintaining signal integrity in noisy environments.
  • Wide Operating Voltage Range: The M74VHC1G125DF2G can function over a broad voltage range from 2V to 5.5V, offering flexibility for different circuit requirements.
  • 3-State Output: The inclusion of a 3-state output feature allows for connection to a bus-organized system, increasing its versatility in complex digital circuits.

Applications

The M74VHC1G125DF2G is well-suited for a range of digital applications, including:

  • Buffer for driving heavy loads
  • Bus management and bus isolation
  • Logic level shifting
  • Data transmission systems
  • Signal gating

Package and Quality

Encased in a compact SC-88A package, the M74VHC1G125DF2G is designed for space-constrained applications. The device is also available in a TSSOP package, providing additional flexibility for different PCB layouts. ON Semiconductor ensures high-quality standards, and the M74VHC1G125DF2G is compliant with rigorous industry certifications, ensuring reliability and performance consistency.

With its combination of speed, power efficiency, and robust noise immunity, the M74VHC1G125DF2G from ON Semiconductor represents a reliable choice for designers looking to enhance their digital systems with a high-performance buffer gate.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess