EN
  • EN
  • DE

M74LCX16374DTR2G

Part No M74LCX16374DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Max Frequency 170MHz
Max Propagation Delay @ V, Max CL 6.2ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent 10μA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 073047-M74LCX16374DTR2G
Ultra Librarian 3D Model Ultra Librarian M74LCX16374DTR2G CAD Model

Description

ON Semiconductor M74LCX16374DTR2G - Low Voltage 16-Bit D-Type Flip-Flop

The M74LCX16374DTR2G from ON Semiconductor is a high-performance, low-voltage 16-bit D-type flip-flop with 3-state outputs. This integrated circuit is designed for use in systems that require low power consumption without sacrificing speed and performance. It operates from a 2.3V to 3.6V power supply, making it ideal for interfacing with 3.3V logic devices and is fully compatible with 5V input logic level.

Featuring a bus-hold circuitry, the M74LCX16374DTR2G eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing the overall component count. The device is equipped with two separate output-enable (OE) inputs, which allow the user to place the eight outputs in either a normal logic state or a high-impedance state, providing versatility in bus-oriented applications.

With its low on-state resistance, the M74LCX16374DTR2G ensures minimal propagation delay and reduced power consumption, making it suitable for high-speed memory buffering, data storage, and data transfer applications in advanced communication systems, computing devices, and high-speed data paths.

The M74LCX16374DTR2G is housed in a TSSOP-48 (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. It is characterized for operation over the full industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

As part of ON Semiconductor's commitment to environmental sustainability, the M74LCX16374DTR2G is lead-free and RoHS compliant, minimizing the environmental impact and meeting regulatory requirements for green product standards.

Key Features:

  • Low Voltage Operation: 2.3V to 3.6V
  • High-Speed Operation: tPD = 4.0ns (Max) at 3.3V
  • Power-Down High-Impedance Inputs and Outputs
  • Supports Live Insertion and Withdrawal
  • 16-Bit Flip-Flop with Independent D-Type Inputs
  • Two Separate Output-Enable Inputs for Bus-Oriented Applications
  • Bus-Hold on Data Inputs Eliminates the Need for External Pull-Up/Pull-Down Resistors
  • Lead-Free and RoHS Compliant
  • Industrial Operating Temperature Range: -40°C to +85°C

Overall, the ON Semiconductor M74LCX16374DTR2G is a robust and efficient solution for high-speed digital applications requiring low power consumption and high data integrity.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0833 $59.5815
130+ $0.8889 $115.5570
205+ $0.8612 $176.5460
280+ $0.8334 $233.3520
360+ $0.8057 $290.0520
480+ $0.7223 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess