EN
  • EN
  • DE

LV8747T-TLM-E

Part No LV8747T-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications General Purpose
Output Current 500mA, 1.5A
Supply Voltage - Operating 0 V to 5 V
Voltage - Load 10 V to 35 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 64-TQFP (7x7)
Win Source Part Number 1064526-LV8747T-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV8747T-TLM-E CAD Model

Description

ON Semiconductor LV8747T-TLM-E Motor Driver

The LV8747T-TLM-E from ON Semiconductor is a versatile and efficient motor driver that is designed to cater to a wide range of applications requiring precise motor control. This high-performance product is an ideal choice for designers looking to drive stepper motors in various electronic devices such as printers, scanners, cameras, and other compact industrial and consumer applications.

Key Features:

  • Dual H-Bridge Driver: The LV8747T-TLM-E is equipped with a dual H-bridge motor driver, which allows it to control two DC motors or one stepper motor with ease.
  • High Voltage and Current Ratings: This motor driver operates at a voltage range of 9V to 32V and can handle a maximum output current of up to 3A, making it suitable for a variety of motor specifications.
  • Microstepping Support: To achieve smoother and more accurate motor movements, the LV8747T-TLM-E supports microstepping. This feature enables finer control over the motor steps, enhancing the precision of the driven mechanism.
  • Low RDS(on): The device features low on-resistance (RDS(on)) MOSFET H-bridges, which helps in reducing power dissipation and improving overall efficiency.
  • Thermal Shutdown Function: Safety is paramount, and the LV8747T-TLM-E includes a built-in thermal shutdown function to prevent damage from overheating.

Applications:

  • Office Automation Equipment
  • Consumer Electronics
  • Industrial Machinery
  • Medical Devices
  • Home Automation Systems

The LV8747T-TLM-E motor driver is designed with a focus on reliability and performance. Its compact package and integrated features make it a convenient and powerful solution for driving motors in a space-efficient manner. With its ability to provide precise control and robust operation, the LV8747T-TLM-E from ON Semiconductor stands out as an excellent choice for your motor driving needs.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2044 $62.4528
28+ $4.2700 $119.5600
42+ $4.1372 $173.7624
58+ $4.0032 $232.1856
75+ $3.8704 $290.2800
100+ $3.4696 $346.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess