EN
  • EN
  • DE

EHHD006A0B41-HZ

Part No EHHD006A0B41-HZ
Manufacturer ABB Embedded Power
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 12V 72W / Isolated Module DC DC Converter 1 Output 12V 6A 18V - 75V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr ABB Power Electronics Inc.
Series Hammerhead™ EHHD006A0B (72W)
Package Bulk
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 18V
Voltage - Input (Max) 75V
Voltage - Output 1 12V
Current - Output (Max) 6A
Power (Watts) 72 W
Voltage - Isolation 2.25 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 91%
Mounting Type Through Hole
Package / Case 8-DIP Module, 1/8 Brick
Dimension 2.28" L x 0.90" W x 0.47" H (57.9mm x 22.8mm x 12.0mm)
Control Features Enable, Active Low
Base Product Number EHHD006
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Other Names 555-1279,EHHD006A0B41HZ,CC109167755,109167755
Standard Package 36
Win Source Part Number 1016651-EHHD006A0B41-HZ
Ultra Librarian 3D Model Ultra Librarian EHHD006A0B41-HZ CAD Model

Description

The Hammerhead™ EHHD006A0B (72W) Isolated Module is a power supply board mount DC-DC converter that is ideal for ITE (Commercial) applications.

  • Features: remote On/Off, OCP, OTP, OVP, UVLO
  • Power Output: 72 watts
  • Voltage Isolation: 2.25 kV
  • Output: one output
  • Maximum Output Current: 6A
  • Input Voltage Range: 18V to 75V
  • Output Voltage: 12V
  • Efficiency: 91%
  • Mounting Type: through-hole
  • Package/Case: 8-DIP module, 1/8 brick
  • Operating Temperature Range: -40°C to 85°C
  • Dimension: 2.28" L x 0.90" W x 0.47" H (57.9mm x 22.8mm x 12.0mm)
  • Manufacturer: ABB Power Electronics Inc.

You May Also Be Interested in

Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to $0.0508
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Lowest to $16.7958
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142
Artesyn Embedded Technologies
DC DC CONVERTER 5V 300W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-3.6V 10W
Lowest to $16.3451
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER +/-5V 25W
Need more? Email Us
Analog Devices Inc.
DUAL 40VIN, 3A SILENT SWITCR UMO
Lowest to $22.7263
XP Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess