EN
  • EN
  • DE

LV7980-E

Part No LV7980-E
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description VIDEO ICS / Video IC Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 880315-LV7980-E
Ultra Librarian 3D Model Ultra Librarian LV7980-E CAD Model

Description

The LV7980-E from ON Semiconductor is a highly integrated and efficient motor driver IC designed for precision control of stepper motors. This advanced component is engineered to deliver optimal performance for a wide range of applications, including office automation equipment, gaming machines, robotics, and industrial automation systems.

The LV7980-E boasts an impressive array of features that make it a versatile choice for designers. Its compact package allows for space-saving designs, while its integrated features reduce the need for external components, thereby simplifying circuit design and reducing overall system cost.

Key Features:

  • High Voltage Capability: The LV7980-E supports a wide operating voltage range, making it suitable for various applications that require different voltage levels.
  • High Output Current: It is capable of driving motors with high current requirements, ensuring robust and reliable motor performance.
  • Microstepping Support: With microstepping capability, the LV7980-E allows for finer control of stepper motors, resulting in smoother motion and higher precision positioning.
  • Low Power Consumption: The IC is designed with power efficiency in mind, reducing heat generation and power loss, which is crucial for battery-powered and energy-sensitive applications.
  • Integrated Protection Features: The LV7980-E includes various protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring the longevity and reliability of the motor and the driver IC.
  • Simple Interface: The device can be easily controlled via a simple step and direction interface, making it easy to integrate into existing systems without the need for complex programming.

The LV7980-E motor driver IC is a testament to ON Semiconductor's commitment to providing high-quality, reliable solutions for motion control applications. Its combination of performance, integration, and protection features make it an excellent choice for any project requiring precise motor control.

You May Also Be Interested in

NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2712 $71.3560
10+ $11.7105 $117.1050
16+ $11.3444 $181.5104
22+ $10.9783 $241.5226
28+ $10.6121 $297.1388
37+ $9.5149 $352.0513
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess