EN
  • EN
  • DE

LV51131T-TLM-E

Part No LV51131T-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2CELL 8MSOP / Battery Battery Protection IC Lithium Ion 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2
Fault Protection Over Current, Short Circuit
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LV51131
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880303-LV51131T-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV51131T-TLM-E CAD Model

Description

The LV51131T-TLM-E from ON Semiconductor is a high-performance motor driver designed to cater to a wide range of applications requiring precise motor control. This compact and efficient solution is ideal for driving small brushed DC motors and is particularly well-suited for portable devices due to its low power consumption and small footprint.

Key Features

  • Voltage Range: The driver operates over a broad voltage range, accommodating various power supply levels to provide flexibility in diverse application scenarios.
  • Output Current: It can deliver continuous output current, ensuring reliable operation and consistent performance for motors under varying load conditions.
  • Low RDS(on): The low on-resistance of the output transistors minimizes power loss and improves overall efficiency, making it an energy-efficient choice for battery-powered applications.
  • Protection Features: It includes multiple protection features such as thermal shutdown, under-voltage lockout, and overcurrent protection, safeguarding the device and the motor from potential damage due to abnormal operating conditions.
  • Small Package: The driver is available in a compact package, which is ideal for space-constrained applications where board real estate is at a premium.

Applications

The LV51131T-TLM-E is versatile and can be used in various applications, including but not limited to:

  • Battery-powered toys
  • Portable electronic devices
  • Small home appliances
  • Personal healthcare devices
  • Automotive modules

Summary

In summary, the LV51131T-TLM-E motor driver from ON Semiconductor is a reliable and efficient solution for driving DC motors in a wide array of products. Its low power consumption, high efficiency, and robust protection features make it an excellent choice for designers looking to optimize their applications for performance and durability. The compact size of the LV51131T-TLM-E also allows for its integration into designs where space is limited, without compromising on functionality or power.

You May Also Be Interested in

Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess