EN
  • EN
  • DE

1N4002RLG

Part No 1N4002RLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Axial Lead Standard Recovery Rectifiers | DIODE GEN PURP 100V 1A DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 1A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 10μA at 100V
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction -65°C ~ 175°C
Family Part Number 1N4002
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121698-1N4002RLG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N4002RLG CAD Model

Description

Product Overview: 1N4002RLG from ON Semiconductor

The 1N4002RLG is a highly reliable general-purpose rectifier diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This diode is a part of the 1N400x series, which is well-known for its standard rectification capabilities and is widely used in various electronic applications. The 1N4002RLG offers a perfect balance between efficiency and performance, making it an ideal choice for designers looking for a cost-effective yet robust rectifying solution.

Key Features

  • Voltage Ratings: The 1N4002RLG has a repetitive peak reverse voltage (V_RRM) of 100 volts, which makes it suitable for rectification in low voltage circuits.
  • Current Capacity: With a forward continuous current (I_F) rating of 1.0 ampere, this diode can handle moderate current loads, which is sufficient for a wide range of applications.
  • High Surge Capability: The device can withstand surge currents, thanks to its peak forward surge current (I_FSM) rating of 30 amperes for an 8.3ms single half sine-wave superimposed on the rated load, ensuring reliability under transient conditions.
  • Low Forward Voltage Drop: The forward voltage drop (V_F) is typically just 1.1 volts at 1.0 ampere, contributing to better efficiency and reduced power losses in circuit operation.
  • Package: The 1N4002RLG comes in an axial-lead package, which is easy to install and handle in a wide variety of through-hole PCB applications.
  • Environmental Compliance: It is a Pb-free and RoHS compliant product, which aligns with environmental regulations and promotes the use of safer materials in electronics.

Applications

The versatility of the 1N4002RLG allows its use in numerous applications. It is commonly used for full-wave bridge rectification in power supplies, adapters, and battery chargers. It also serves in polarity protection circuits, as well as in various consumer electronic devices where rectification is required. Its robust design ensures that it can be used in environments where reliability is a key concern, such as in industrial and automotive sectors.

Conclusion

ON Semiconductor's 1N4002RLG diode strikes an excellent balance between cost and performance, offering designers a reliable and efficient rectifying solution. With its high surge capability, low forward voltage drop, and compliance with environmental standards, the 1N4002RLG stands out as a go-to component for a multitude of rectification needs.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1173 $50.4390
1,040+ $0.0963 $100.1520
1,610+ $0.0933 $150.2130
2,215+ $0.0903 $200.0145
2,865+ $0.0873 $250.1145
3,840+ $0.0782 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess