The MAX2771ETI+ from Maxim Integrated is a high-performance, multiband navigation receiver designed to provide a solution for the global navigation satellite system (GNSS) applications. This versatile receiver is capable of receiving signals from various satellite systems including GPS, GLONASS, Galileo, and BeiDou, making it highly suitable for a wide range of applications in automotive, industrial, and consumer markets.
Key Features
- Multi-band Capability: The device supports L1/E1, L2, and L5/E5 bands, offering flexibility and precision for complex navigation tasks.
- Low Noise Figure: With a low noise figure of 1.4dB, the MAX2771ETI+ ensures high sensitivity and improved signal reception.
- High Integration: The receiver integrates a complete RF-to-bits solution, which includes a dual RF front-end, digital converters, and a multi-channel digital filter, reducing the need for external components.
- Programmable: Users can program the on-chip digital filters and amplifiers, allowing for customization to specific application requirements.
- Compact Design: Housed in a compact, 28-pin thin QFN package, the MAX2771ETI+ is ideal for space-constrained applications.
Applications
The MAX2771ETI+ is ideal for a variety of applications, including:
- Precision agriculture
- Automotive navigation and telematics
- Marine and aerial navigation systems
- Location-based services and IoT devices
Technical Specifications
Parameter
Value
Supply Voltage
2.7V to 3.3V
Operating Temperature
-40°C to +85°C
Package
28-TQFN-EP (5x5)
For designers looking for a robust and versatile GNSS solution, the MAX2771ETI+ offers an excellent blend of performance, integration, and flexibility, making it a top choice for cutting-edge navigation systems.