EN
  • EN
  • DE

DS24B33S

Part No DS24B33S
Manufacturer Maxim Integrated
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP-8
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 758628-DS24B33S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS24B33S CAD Model

Description

Maxim Integrated's DS24B33S: Robust 1-Wire EEPROM

The DS24B33S from Maxim Integrated is a highly reliable, 4096-bit 1-Wire EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for data storage in applications requiring low-power and a small footprint. This durable memory chip utilizes Maxim's unique 1-Wire interface, which simplifies the connectivity by using only one wire for both communication and power supply, making it an ideal choice for applications where pin count and space are at a premium.

With its robust design, the DS24B33S ensures data integrity and security. The EEPROM is partitioned into sixteen pages of 256 bits each, and each page can be individually write-protected or put into EPROM-emulation mode, where bits can only be changed from a 1 to a 0. This flexibility allows for a wide range of data storage applications, from calibration and user preference data to storing identification and authentication credentials.

The DS24B33S is designed to operate over a wide voltage range of 2.8V to 5.25V and is specified for operation from -40°C to +85°C, making it suitable for harsh environments and demanding applications. The device's unique 64-bit serial number, which is factory-lasered into each chip, provides a guaranteed unique identity and can be used for addressability in a multi-device 1-Wire network.

Key features of the DS24B33S include:

  • 4096 bits of EEPROM memory organized as 16 pages of 256 bits
  • Individual page write-protection and EPROM-emulation mode for data security
  • Wide operating voltage range (2.8V to 5.25V)
  • Wide operating temperature range (-40°C to +85°C)
  • Factory-lasered 64-bit ROM ID for device identification
  • Minimalist 1-Wire interface to reduce pin count and simplify board layout

Whether you're developing smart sensors, portable electronics, or any device requiring a compact, non-volatile memory solution, the DS24B33S offers a trusted platform for your data storage needs. Maxim Integrated's commitment to quality and reliability ensures that the DS24B33S will perform consistently, delivering the data security and endurance required for today's electronics.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8644 $51.5592
43+ $2.3502 $101.0586
66+ $2.2768 $150.2688
91+ $2.2034 $200.5094
118+ $2.1299 $251.3282
158+ $1.9096 $301.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess