EN
  • EN
  • DE

LP2950ACDT-3.3RKG

Part No LP2950ACDT-3.3RKG
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+Rohs
Reference case TO-252
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 754313-LP2950ACDT-3.3RKG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2950ACDT-3.3RKG CAD Model

Description

ON Semiconductor LP2950ACDT-3.3RKG Voltage Regulator

The LP2950ACDT-3.3RKG is a precision, low-power voltage regulator produced by ON Semiconductor, a trusted leader in innovative energy-efficient electronics. This regulator is specifically designed to maintain a stable 3.3V output voltage, making it an ideal component for low-power applications where maintaining a consistent voltage level is critical.

This device comes in a TO-252 (DPAK) package, known for its compact footprint and excellent power dissipation characteristics. The LP2950ACDT-3.3RKG is part of ON Semiconductor's LP2950 series, which is renowned for its low dropout voltage, making it suitable for scenarios where the input voltage levels are very close to the output voltage.

Key features of the LP2950ACDT-3.3RKG include:

  • Output Voltage: Precisely regulated 3.3V output, with an accuracy of ±0.5% at 25°C, and ±1% over the full operating temperature range.
  • Low Dropout Voltage: The regulator provides a low dropout performance, which enhances efficiency and allows operation over a wider range of input voltages.
  • Current Capacity: Capable of delivering up to 100mA of output current, suitable for a variety of low-power devices and applications.
  • Thermal Protection: Built-in thermal shutdown feature protects the device from overheating, ensuring reliable operation and longevity.
  • Low Quiescent Current: The device's quiescent current is extremely low, which is beneficial for battery-powered applications where power conservation is a priority.
  • Stability: The regulator is stable with low-ESR capacitors, making it easier to integrate into various designs without the need for additional components.

Applications for the LP2950ACDT-3.3RKG are diverse and include battery-powered equipment, consumer electronics, and microcontroller systems. Its ability to provide a consistent and reliable power source ensures that sensitive electronic devices can operate effectively without the risk of voltage fluctuations that could potentially cause damage or erratic performance.

ON Semiconductor's commitment to quality means that the LP2950ACDT-3.3RKG is a product that engineers and designers can rely on for their power regulation needs, ensuring that their electronic products perform to the highest standards.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess