EN
  • EN
  • DE

LMV931SQ3T2G

Part No LMV931SQ3T2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.5MHZ RRO SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.48 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 1nA
Voltage - Input Offset 1mV
Operating Supply Current 116μA
Channel Output Current 100mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 019669-LMV931SQ3T2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV931SQ3T2G CAD Model

Description

ON Semiconductor LMV931SQ3T2G Operational Amplifier

The LMV931SQ3T2G from ON Semiconductor is a high-performance, low-voltage, and low-power operational amplifier that is designed to meet the requirements of battery-powered and portable applications. This op-amp is part of ON Semiconductor's range of amplifiers that provide a balance between low power consumption and high precision, making it an ideal choice for a wide variety of applications, including sensor interfacing, active filtering, and audio processing.

With its single supply voltage operation ranging from 2.7V to 5.5V, the LMV931SQ3T2G is versatile for use in systems where power efficiency is crucial. Despite its low power requirements, this op-amp does not compromise on performance, offering a gain-bandwidth product of 1.4MHz. This ensures that the device can handle a broad spectrum of signals with minimal distortion, making it suitable for high-fidelity audio applications and signal conditioning in measurement devices.

The input offset voltage is specified at a maximum of 7mV for the LMV931SQ3T2G, which is low enough to maintain accuracy in precision applications. The device also boasts a low input bias current, further enhancing its suitability for interfacing with high-impedance sensors. Additionally, the op-amp's rail-to-rail output capability allows for maximum dynamic range, which is especially important in single-supply operations where headroom is limited.

ON Semiconductor has packaged the LMV931SQ3T2G in a small, leadless 5-pin TSOP package (SC-70), which is ideal for space-constrained applications. The compact form factor, combined with its low-noise operation of 12nV/√Hz at 1kHz, makes it an excellent choice for portable electronics where size and performance are critical.

Overall, the LMV931SQ3T2G operational amplifier is a reliable and efficient solution for designers looking to optimize their circuit designs for power and space without sacrificing performance. Whether it's for industrial, consumer, or medical applications, this op-amp from ON Semiconductor is engineered to deliver high-quality amplification in a tiny package.

To ensure reliability and performance, the LMV931SQ3T2G is also supported by ON Semiconductor's rigorous testing and quality control processes, providing designers with confidence in their choice of operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1233 $50.5530
870+ $0.1155 $100.4850
1,345+ $0.1116 $150.1020
1,930+ $0.1038 $200.3340
2,505+ $0.0999 $250.2495
3,125+ $0.0960 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess