EN
  • EN
  • DE

TPS272C45CRHFR

Part No TPS272C45CRHFR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 36-V, 45-M, 3-A, 2-CH, INDUSTRIA / Power Switch/Driver 1:1 N-Channel 5.8A 24-VQFN (5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5V ~ 36V
Supply Voltage - Operating 3V ~ 5.5V
Current - Output (Max) 5.8A
Rds On (Typ) 45mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 24-VQFN (5x4)
Package / Case 24-VFQFN Exposed Pad
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS272C45CRHFRCT,296-TPS272C45CRHFRTR,296-TPS272C45CRHFRDKR
Standard Package 3,000
Win Source Part Number 967164-TPS272C45CRHFR
Ultra Librarian 3D Model Ultra Librarian TPS272C45CRHFR CAD Model

Description

The TPS272C45CRHFR is a state-of-the-art power protection device from Texas Instruments, designed to deliver high-accuracy voltage and current monitoring solutions. This integrated circuit is essential for applications requiring precise control and protection of power supplies, such as industrial automation, automotive systems, and telecommunications equipment.

Key Features

  • High Accuracy: The TPS272C45CRHFR provides exceptional measurement accuracy, which is crucial for maintaining system reliability and efficiency.
  • Wide Input Voltage Range: This device supports a broad range of input voltages, making it versatile for various applications and ensuring compatibility with different system designs.
  • Integrated Fault Protection: It includes built-in fault protection features to safeguard against overvoltage, undervoltage, overcurrent, and overtemperature conditions, enhancing the overall safety and longevity of the system.
  • Adjustable Settings: Users can adjust protection thresholds and settings to meet specific application requirements, providing a customizable solution for different power management scenarios.
  • Compact Package: The TPS272C45CRHFR comes in a compact, surface-mount package that is ideal for space-constrained applications without compromising on performance.

Applications

The versatility of the TPS272C45CRHFR allows it to be used in a wide range of applications, including:

  • Industrial automation systems
  • Automotive power systems
  • Power management units
  • Telecommunication infrastructure
  • Renewable energy systems

Technical Specifications

The TPS272C45CRHFR boasts impressive technical specifications that underscore its performance and reliability:

  • Package: VQFN-HR (RHA)
  • Operating Temperature: -40°C to +125°C
  • Accuracy: High precision monitoring capabilities
  • Protection Features: Overvoltage, undervoltage, overcurrent, overtemperature

With its robust design and comprehensive features, the TPS272C45CRHFR from Texas Instruments is an ideal choice for engineers and designers looking to implement advanced power protection and monitoring in their systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6541 $51.9246
15+ $7.1008 $106.5120
22+ $6.8789 $151.3358
31+ $6.6570 $206.3670
39+ $6.4351 $250.9689
52+ $5.7694 $300.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 295 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess