EN
  • EN
  • DE

NXQ1TXA5/505J

Part No NXQ1TXA5/505J
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS TRANSMITTER 32HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Wireless Power Transmitter PMIC 32-HVQFN (5x5)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name NXQ1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887978-NXQ1TXA5/505J
Ultra Librarian 3D Model Ultra Librarian NXQ1TXA5/505J CAD Model

Description

The NXQ1TXA5/505J is a state-of-the-art wireless charging transmitter IC designed by NXP Semiconductors, a leader in the field of advanced integrated circuits. This product is a testament to NXP's commitment to innovation and excellence in the realm of wireless power technology. The NXQ1TXA5/505J is specifically engineered to facilitate low-cost Qi wireless charging solutions for portable devices.

Key Features

  • Qi-Compliant: The NXQ1TXA5/505J complies with the Wireless Power Consortium's Qi standard for inductive charging, ensuring compatibility with a wide range of devices.
  • Low Standby Power: The design focuses on energy efficiency, with a standby power that is significantly lower than the Qi specification requirement, reducing power waste when not actively charging.
  • Integrated Full-Bridge Drivers: The IC includes integrated full-bridge drivers to directly drive the coil, simplifying the design and reducing external component count.
  • Foreign Object Detection: Safety is a priority with the NXQ1TXA5/505J, featuring foreign object detection to prevent heating of metal objects that could potentially come in contact with the charging pad.
  • Voltage and Current Regulation: It ensures consistent and reliable charging by regulating voltage and current according to the Qi standard.

Applications

The NXQ1TXA5/505J is ideal for a variety of applications, including but not limited to:

  • Smartphone wireless charging pads
  • Wireless charging solutions for small portable devices such as wearables
  • Integrated wireless charging in furniture or vehicles
  • Public wireless charging stations

Technical Specifications

With an operating frequency of 110-205 kHz and an input voltage range of 4.5V to 5.5V, the NXQ1TXA5/505J is designed to be both versatile and robust. It supports up to 5W of power delivery for charging devices efficiently and safely.

Conclusion

The NXQ1TXA5/505J from NXP Semiconductors represents a highly integrated and efficient solution for wireless charging transmitter applications. It meets the growing demand for wireless power solutions with an emphasis on safety, efficiency, and compliance with industry standards.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess