EN
  • EN
  • DE

LM2902SNG

Part No LM2902SNG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14DIP / Single Supply Quad Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Amplifier Type General Purpose
Number of Circuits 4
Current - Input Bias 90nA
Voltage - Input Offset 2mV
Current - Supply 3mA
Current - Output / Channel 40mA
Voltage - Supply, Single/Dual (±) 3V ~ 32V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802440-LM2902SNG
Ultra Librarian 3D Model Ultra Librarian LM2902SNG CAD Model

Description

The LM2902SNG is a versatile and robust quadruple operational amplifier designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This operational amplifier integrates four independent, high-gain, internally frequency-compensated op-amps designed to operate from a single power supply over a wide range of voltages.

Key Features

  • Wide Supply Voltage Range: The LM2902SNG can operate on supply voltages ranging from 3V to 32V for single supply configurations, or ±1.5V to ±16V for dual supply modes, making it suitable for a variety of applications.
  • Low Supply Current Drain: It is designed for low supply current drain, which is independent of the magnitude of the power supply voltage, contributing to energy-efficient operation.
  • Common Mode Input Voltage Range: The input common-mode voltage range includes ground, which is particularly useful for single-supply operation.
  • Differential Input Voltage Range: The device can handle differential input voltages equal to the supply voltage range, providing designers with greater flexibility.
  • Low Input Bias and Offset Currents: These characteristics result in more accurate signal amplification, making the device suitable for precision applications.
  • Output Short-Circuit Protection: The LM2902SNG comes with built-in output short-circuit protection, enhancing the reliability and robustness of the device.

Applications

The versatile nature of the LM2902SNG makes it an excellent choice for a wide array of applications, including:

  • Transducer Amplifiers
  • DC Gain Blocks
  • All General-Purpose Operational Amplifier Requirements
  • Power Supplies
  • Battery Management
  • Automotive Electronics

Package and Quality

The LM2902SNG is offered in a 14-pin PDIP package, ensuring ease of integration into various circuit designs. ON Semiconductor is committed to high-quality standards, and this product conforms to their rigorous quality control and testing procedures, ensuring reliable performance in the field.

With its combination of features, the LM2902SNG from ON Semiconductor is an excellent choice for designers looking for a reliable, flexible, and efficient operational amplifier for their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1656 $57.9600
855+ $0.1358 $116.1090
1,320+ $0.1317 $173.8440
1,815+ $0.1274 $231.2310
2,350+ $0.1231 $289.2850
3,140+ $0.1104 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,750 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess