EN
  • EN
  • DE

LM2901VD

Part No LM2901VD
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMP QUAD SGL SUPPLY 14SOIC / Quad Single Supply Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (±) 3V ~ 36V, ±1.5V ~ 18V
Voltage - Input Offset (Maximum) 7mV at 5V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output (Typ) 16mA at 5V
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Part Number Series LM2901
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810512-LM2901VD
Ultra Librarian 3D Model Ultra Librarian LM2901VD CAD Model

Description

ON Semiconductor LM2901VD Quadruple Differential Comparators

The LM2901VD from ON Semiconductor is a versatile and robust device designed to cater to a wide array of applications requiring voltage comparison. This integrated circuit is part of the LMx301 series and is a quadruple differential comparator, meaning it contains four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages.

The LM2901VD is characterized by its low supply current, which is independent of the magnitude of the supply voltage, making it an energy-efficient choice for battery-powered devices. This feature, combined with a wide voltage range from 2V to 36V, or ±1V to ±18V when using a dual supply, makes it a highly adaptable component for various electronic systems.

Each comparator in the LM2901VD has a separate input and output, providing designers with the flexibility to configure the device for multiple comparison tasks within a single package. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships, which is particularly useful in implementing logic functions.

The device is also characterized by its low input bias and offset currents, further enhancing its accuracy and reliability in sensitive applications. Additionally, the LM2901VD boasts a low input offset voltage, which contributes to precise voltage monitoring and control.

ON Semiconductor has ensured that the LM2901VD is designed to be compatible with all forms of logic and can drive lamps or relays, enabling direct interfacing with TTL, CMOS, and other logic systems. This makes it an excellent choice for designers looking to integrate the device into a variety of digital control circuits and simple analog-to-digital converters.

Overall, the LM2901VD is a durable, reliable, and versatile component suitable for industrial applications, consumer products, automotive systems, and control mechanisms. Its ability to function reliably over a broad temperature range from -40°C to +125°C ensures performance in even the most demanding environments.

With its combination of features, the LM2901VD from ON Semiconductor is an ideal solution for designers seeking a high-quality, multipurpose comparator that delivers consistent performance and integrates seamlessly into a wide range of electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess