EN
  • EN
  • DE

LM201ADG

Part No LM201ADG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Non Compensated Single Operational Amplifiers | IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.5V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 30nA
Voltage - Input Offset 700μV
Supply Current 1.8mA
Supply Voltage , Single/Dual (±) ±5V ~ 22V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM201A
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1197010-LM201ADG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM201ADG CAD Model

Description

The LM201ADG from ON Semiconductor is a high-performance operational amplifier (op-amp) that is designed to offer a perfect blend of features suitable for a wide range of applications. This device is part of ON Semiconductor's range of analog components that are known for their reliability and efficiency.

Key Features

  • Wide Supply Range: The LM201ADG operates on a supply voltage range from 3V to 32V for single supplies or from ±1.5V to ±16V for dual supplies, making it versatile for various circuit configurations.
  • Low Input Offset Voltage: This op-amp features a low input offset voltage, which minimizes error in precision applications and ensures accurate signal amplification.
  • Input and Output Overload Protection: The device includes built-in protection against overload conditions, safeguarding it from damage due to excessive input or output levels.
  • Internal Frequency Compensation: With internal frequency compensation, the LM201ADG is stable for unity gain, eliminating the need for external components and simplifying circuit design.
  • High Gain Bandwidth: The op-amp provides a high gain bandwidth product, enabling it to handle a wide range of frequencies while maintaining a stable gain.

Applications

The LM201ADG is suitable for a variety of applications, including:

  • Transducer Amplifiers
  • DC Gain Blocks
  • Conventional Operational Amplifier Circuits
  • Analog Signal Processing
  • Servo Amplifiers and Controllers
  • Power Supplies

Package and Quality

The LM201ADG is available in an 8-pin SOIC package, which is a compact and surface-mountable form factor ideal for space-constrained applications. ON Semiconductor is committed to high standards of quality and reliability, and this product is no exception. It is designed to meet the stringent requirements of industrial and commercial markets.

Whether you're designing consumer electronics, industrial control systems, or precision instrumentation, the LM201ADG operational amplifier from ON Semiconductor is a reliable choice that combines performance with flexibility to enhance your electronic designs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3827 $59.3185
370+ $0.3141 $116.2170
570+ $0.3042 $173.3940
785+ $0.2944 $231.1040
1,015+ $0.2846 $288.8690
1,360+ $0.2552 $347.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess