EN
  • EN
  • DE

LE28C1001AM-12-MPB

Part No LE28C1001AM-12-MPB
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 296345-LE28C1001AM-12-MPB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LE28C1001AM-12-MPB CAD Model

Description

Introducing the LE28C1001AM-12-MPB from ON Semiconductor

The LE28C1001AM-12-MPB is a high-performance CMOS Flash memory chip designed by ON Semiconductor, a leading provider of semiconductor solutions. This product is engineered to deliver fast read and write capabilities while maintaining a high level of reliability and data integrity. It is an ideal solution for a wide range of applications that require non-volatile memory storage.

Key Features

  • Memory Capacity: The LE28C1001AM-12-MPB offers a substantial 1 Mbit of storage, which is suitable for storing firmware, configuration parameters, or any data that needs to be preserved across power cycles.
  • Speed: With an access time of 120 ns, this Flash memory chip provides swift data access, which is critical for high-speed computing and real-time applications.
  • Operating Voltage: It operates within a standard voltage range, ensuring compatibility with a wide array of microcontrollers and digital systems.
  • Package: The device comes in a convenient 32-pin DIP (Dual In-line Package), making it easy to handle and integrate into various circuit boards.
  • Temperature Range: This component is designed to operate reliably over a broad temperature range, making it suitable for industrial and automotive applications where temperature conditions can be extreme.

Applications

The versatile nature of the LE28C1001AM-12-MPB makes it an excellent choice for numerous applications, including:

  • Embedded systems
  • Automotive control units
  • Industrial automation
  • Consumer electronics
  • Telecommunications equipment

Reliability and Support

ON Semiconductor is known for its commitment to quality and reliability, and the LE28C1001AM-12-MPB is no exception. It undergoes rigorous testing to ensure it meets the high standards expected by the industry. In addition, ON Semiconductor provides comprehensive technical support and documentation, making integration and use of this Flash memory chip as seamless as possible for designers and engineers.

Whether you're designing a new system or upgrading an existing one, the LE28C1001AM-12-MPB from ON Semiconductor is a robust and reliable choice for your non-volatile memory needs.

You May Also Be Interested in

Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess