EN
  • EN
  • DE

LE25U40CQE-AH

Part No LE25U40CQE-AH
Manufacturer ON Semiconductor
Catalog Flash
Description IC FLASH 4MBIT 40MHZ 8VSON / Flash Serial-SPI 2.5V/3.3V 4M-bit 512K x 8 8-Pin VDFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Clock Frequency 40MHz
Write Cycle Time - Word, Page 5ms
Memory Interface SPI
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-VSON (5x6)
Win Source Part Number 778455-LE25U40CQE-AH
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Family Name Family Name
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LE25U40CQE-AH CAD Model

Description

ON Semiconductor LE25U40CQE-AH EEPROM

The LE25U40CQE-AH is a high-performance 4-Mbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) module from ON Semiconductor, designed for a wide range of applications that require data storage. This EEPROM device offers a reliable and flexible non-volatile memory solution for designers who are looking for storage that can withstand the demands of modern electronic systems.

Key Features

  • Memory Size: 4 Mbit, organized as 512K x 8-bit structure, providing ample storage for firmware, parameter settings, or small data logging requirements.
  • Interface: The device utilizes a SPI (Serial Peripheral Interface) bus, ensuring high-speed data transfer and simple integration with most microcontrollers.
  • Voltage Range: It operates across a wide power supply range of 2.5V to 3.6V, making it suitable for various battery-operated and low-power applications.
  • Write Protection: Features hardware and software write protection, including block protection, to prevent unintended data overwrites and ensure data integrity.
  • Endurance: Offers an endurance of 100,000 write cycles with a data retention period of 20 years, ensuring long-term reliability for critical applications.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to +85°C, making it robust enough for harsh environments.

Applications

The LE25U40CQE-AH EEPROM is ideal for use in a variety of applications, such as:

  • Embedded systems and IoT devices
  • Consumer electronics
  • Industrial control systems
  • Medical equipment
  • Automotive electronics

Quality and Support

ON Semiconductor is known for its commitment to quality, and the LE25U40CQE-AH is no exception. Customers can expect robust support, including technical documentation, application notes, and customer service. With its superior reliability and versatility, the LE25U40CQE-AH is an excellent choice for designers looking to enhance their storage capabilities in compact and demanding applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3171 $50.7360
385+ $0.2602 $100.1770
600+ $0.2521 $151.2600
820+ $0.2440 $200.0800
1,065+ $0.2358 $251.1270
1,420+ $0.2114 $300.1880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess