EN
  • EN
  • DE

DSA1121CA1-040.0000VAO

Part No DSA1121CA1-040.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-125C SMD / 40 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1121
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 40 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345184-DSA1121CA1-040.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1121CA1-040.0000VAO CAD Model

Description

Introducing the DSA1121CA1-040.0000VAO from Microchip Technology

Microchip Technology's DSA1121CA1-040.0000VAO is a cutting-edge, high-performance MEMS oscillator designed to deliver exceptional stability and reliability for a wide range of applications. This precision device is a testament to Microchip's commitment to providing advanced solutions that meet the ever-increasing demands of modern electronics.

Key Features

  • Frequency Range: The DSA1121CA1-040.0000VAO operates at a fixed frequency of 40.0000 MHz, providing a stable and precise clock signal that is essential for digital circuits.
  • Supply Voltage: This oscillator is designed to work with a supply voltage of 1.8V, making it suitable for low-power applications and ensuring compatibility with a variety of digital systems.
  • Output Type: The device offers a CMOS output, ensuring a high level of compatibility with most microcontrollers and digital logic families.
  • Temperature Stability: With an impressive temperature stability, the DSA1121CA1-040.0000VAO maintains its performance across a wide temperature range, making it ideal for challenging environmental conditions.
  • Packaging: The oscillator comes in a compact 4-SMD, no lead package, which is not only space-efficient but also facilitates easy integration into various electronic assemblies.
  • Quality and Reliability: As with all Microchip products, this oscillator is manufactured to high-quality standards, ensuring both reliability and longevity for your critical applications.

Applications

The DSA1121CA1-040.0000VAO is well-suited for a broad spectrum of applications, including but not limited to:

  • Wireless communication systems
  • Networking equipment such as routers and switches
  • Consumer electronics including smart devices and wearables
  • Industrial controls and automation systems
  • Automotive electronics
  • Medical devices requiring precise timing solutions

With its robust design and versatile features, the DSA1121CA1-040.0000VAO from Microchip Technology is an excellent choice for designers looking for a reliable and high-quality oscillator. Whether it's for telecommunications, industrial, or consumer electronics, this MEMS oscillator is engineered to provide a stable timing solution for your sophisticated electronic systems.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess