EN
  • EN
  • DE

NETAPP A100203 - NetApp Li-ON Controller Battery

Part No NETAPP A100203 - NetApp Li-ON Controller Battery
Manufacturer NetApp
Catalog Battery
Description NetApp Li-ON Controller Battery
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1433509-NETAPP A100203 - NetApp Li-ON Controller Battery
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP A100203 - NetApp Li-ON Controller Battery CAD Model

Description

The NETAPP A100203 is a sophisticated lithium-ion (Li-ON) controller battery engineered to provide NetApp storage systems with a reliable power backup solution. This modern battery technology prioritizes safety, efficiency, and longevity, offering a green alternative to traditional battery types. It plays a critical role in ensuring data integrity by enabling the controller to perform an orderly shutdown in the event of an unexpected power outage, thereby preventing data loss and system corruption. Its compatibility with select NetApp storage controllers allows for a hassle-free installation, reinforcing the storage system’s uptime and reliability. The A100203 is designed with an advanced battery management system (BMS) that meticulously monitors the battery's operational status, optimizes charging processes, and predicts its lifecycle, facilitating proactive maintenance. The use of lithium-ion technology not only reduces the weight and footprint of the battery but also enhances its charge holding capacity and discharge rates, making it an optimal power backup solution for data centers looking to maximize performance while minimizing environmental impact. The NETAPP A100203 represents a critical investment for businesses aiming to safeguard their data infrastructure with a reliable, efficient, and sustainable power solution.

You May Also Be Interested in

EMC
EMC PowerStore 5000T BBU battery
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
Battery for EMC SPS 2200W LC-XD1217APG
Need more? Email Us
EMC
Battery for EMC SPS 2200W PQ1218ST10
Need more? Email Us
EMC
Battery for EMC SPS
Need more? Email Us
EMC
EMC Unity 300 / 400 / 500 / 600 BBU Battery
Need more? Email Us
Dell
DELL XJ547. Type: BatteryCompatible with - Dell PowerEdge: 1900 (Montreal EC), 1950 (Berlin), 2900 (Montreal HA), 2950 (London), 2970 (Bullion), 6850 R (Guadalupe 800T RoHS), 840 (St Louis), R200 (Helsinki), R900 (Catamount) - Dell PowerVault: DP600 / NF600 (Tomatina / Warrior)
Need more? Email Us
EMC
Battery for EMC SPS 2200W
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess