ON Semiconductor LE25FV401TTT-TLM-E Flash Memory
The LE25FV401TTT-TLM-E is a high-performance, 4-Mbit serial Flash memory device from ON Semiconductor, designed to provide reliable data storage and retrieval for a wide range of applications. This non-volatile memory module is an ideal solution for consumer electronics, industrial, automotive, and Internet of Things (IoT) devices that require fast data access, low power consumption, and a compact footprint.
Key Features:
- Capacity: The device offers a storage capacity of 4 Mbits, ensuring ample space for firmware, configuration parameters, or data logging.
- Interface: It utilizes a Serial Peripheral Interface (SPI) for communication, allowing for easy integration with microcontrollers and processors.
- Speed: Fast read speeds enable quick access to stored data, improving overall system performance and responsiveness.
- Low Power Consumption: Designed with energy efficiency in mind, it is suitable for battery-powered devices where power conservation is critical.
- Operating Voltage Range: The device operates within a voltage range of 2.5V to 3.6V, compatible with a variety of low-voltage circuits.
- Temperature Range: It is built to operate reliably over an industrial temperature range, making it suitable for harsh environments.
- Package: The LE25FV401TTT-TLM-E comes in a small 8-pin SOP package, minimizing the space required on printed circuit boards.
- Durability: ON Semiconductor's rigorous manufacturing standards ensure high reliability and endurance for the lifetime of the product.
Applications:
This versatile Flash memory component can be used in a variety of applications, including:
- Embedded systems
- Consumer electronics such as digital cameras, smart TVs, and gaming consoles
- Industrial automation and control systems
- Automotive electronics
- Portable medical devices
- Smart home devices and IoT sensors
The ON Semiconductor LE25FV401TTT-TLM-E Flash memory is an excellent choice for designers looking for a reliable and compact data storage solution. Its combination of size, speed, and power efficiency makes it a versatile component that can meet the rigorous demands of modern electronic devices.