EN
  • EN
  • DE

HMC393MS8G

Part No HMC393MS8G
Manufacturer Hittite
Catalog RF Switches
Description GaAs MMIC DPDT DIVERSITY SWITCH, 5.0 - 6.0 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hittite
Win Source Part Number 1181247-HMC393MS8G
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC393MS8G CAD Model

Description

The Hittite HMC393MS8G is a GaAs MMIC SP4T (Single Pole Four Throw) switch designed for use in a variety of RF and microwave applications from DC to 3.5 GHz. This switch provides high isolation, low insertion loss, and excellent linearity. It's packaged in a miniature 8-Lead MSOP package, making it suitable for space-constrained applications.

Applications

  • Cellular Infrastructure: Used in base stations and other cellular infrastructure equipment for signal routing and switching.
  • Wireless Communications: Employed in wireless communication systems, including WLAN and Bluetooth applications.
  • Test and Measurement Equipment: Utilized in test equipment such as signal generators, spectrum analyzers, and network analyzers for signal switching.
  • Microwave Radios: Integrated into microwave radios for signal routing and selection.
  • Satellite Communications: Found in satellite communication systems for signal switching and management.

Features

  • SP4T Configuration: Provides four independent switch paths for versatile signal routing.
  • Frequency Range: Operates from DC to 3.5 GHz, covering a broad range of RF and microwave frequencies.
  • Low Insertion Loss: Exhibits low insertion loss to minimize signal attenuation.
  • High Isolation: Offers high isolation between switch paths to prevent signal leakage.
  • Miniature Package: Packaged in a small 8-Lead MSOP for space-saving designs.

Benefits

  • Versatile Signal Routing: The SP4T configuration allows for flexible signal routing in various applications.
  • Excellent RF Performance: Low insertion loss and high isolation ensure minimal signal degradation.
  • Compact Design: The miniature package enables integration into space-constrained systems.
  • Wide Frequency Range: Operates over a broad frequency range, making it suitable for diverse applications.
  • Reliable Operation: Designed for reliable and consistent performance in demanding environments.

Additional Details

The Hittite (now Analog Devices) HMC393MS8G is a high-performance SP4T switch fabricated using GaAs MMIC technology. It is designed to provide excellent RF performance with low insertion loss and high isolation across a broad frequency range. The switch is typically controlled by digital signals, allowing for easy integration into digital control systems. It operates with a supply voltage and offers a fast switching speed. For detailed specifications, including insertion loss, isolation, switching speed, and control voltage requirements, refer to the device datasheet from Analog Devices. This switch is well-suited for applications requiring precise and reliable signal routing.

You May Also Be Interested in

Taoglas Limited
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $26.8478
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
Infineon Technologies
IC RF SWITCH SP3T 3GHZ TSNP9-3 / RF Switch IC SP3T 3 GHz 50Ohm PG-TSNP-9-3
Lowest to $0.0409
Nisshinbo Micro Devices Inc.
IC RF SWITCH SPDT 2.5GHZ 10USB / RF Switch IC 802.11b/g SPDT 2.5 GHz 50Ohm 10-USB-C3 (2x1.5)
Need more? Email Us
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
Analog Devices Inc.
2 TO 18 GHZ MULTI OCTAVE SWITCHE / RF Switch IC Radar 4 x SP5T 50Ohm 56-LGA (9x9)
Lowest to $624.1792
Analog Devices Inc.
IC SW DUAL SPDT ABSORPT 20LFCSP / RF Switch IC General Purpose 2 x SPDT 2 GHz 50Ohm 20-LFCSP (4x4)
Lowest to $8.2457
Analog Devices Inc.
IC RF SWITCH SPDT 28GHZ 16SMT / RF Switch IC VSAT SPDT 28 GHz 50Ohm 16-SMT (3x3)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess