EN
  • EN
  • DE

LC898210-TBM-H

Part No LC898210-TBM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 295381-LC898210-TBM-H
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LC898210-TBM-H CAD Model

Description

ON Semiconductor LC898210-TBM-H: Precision Auto Focus Controller

The LC898210-TBM-H from ON Semiconductor is an advanced precision auto focus (AF) controller IC designed to cater to the demanding needs of high-performance camera systems. This product is specifically engineered to provide smooth and accurate control of voice coil motors (VCMs) in camera modules, which are commonly used in smartphones, digital cameras, and other portable imaging devices.

Featuring an integrated 32-bit DSP core, the LC898210-TBM-H delivers fast and precise autofocus operations. It supports various AF control algorithms, which can be customized to achieve optimal performance for different lens systems and camera specifications. The DSP core allows for the implementation of complex control algorithms, such as PID control and non-linear compensation, ensuring superior image quality and fast focusing speeds.

With its built-in Hall sensor interface, the LC898210-TBM-H can directly connect to a Hall sensor-equipped VCM, enabling real-time position feedback for the autofocus mechanism. This feedback is crucial for maintaining accurate lens positioning, especially in challenging shooting conditions where quick adjustments are necessary.

The device also comes with an I2C interface for communication with the host processor, allowing for easy integration into camera systems and facilitating firmware updates and parameter adjustments. The LC898210-TBM-H operates over a wide power supply range, making it suitable for various battery-powered applications.

ON Semiconductor has designed the LC898210-TBM-H with power efficiency in mind. The IC incorporates power-saving features that reduce power consumption during idle periods, contributing to longer battery life in portable devices.

Overall, the LC898210-TBM-H is a robust and flexible solution for auto focus control in modern camera systems. Its precision, speed, and power efficiency make it an ideal choice for manufacturers looking to enhance the photographic capabilities of their products without compromising on battery life or device size.

Key Features:

  • 32-bit DSP for high-speed and precise AF control
  • Integrated Hall sensor interface for accurate position feedback
  • I2C communication interface for easy integration
  • Wide operating power supply range
  • Power-saving features for enhanced battery life
  • Customizable AF control algorithms for optimal performance

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess