EN
  • EN
  • DE

LC898121XA-MH

Part No LC898121XA-MH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 2.6V-3.6V 40WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface I2C, SPI
Technology CMOS
Applications Image Stabilization
Current - Output 300mA
Voltage - Supply 2.6V ~ 5.5V
Voltage - Load 2.6V ~ 3.6V
Mounting Type Surface Mount
Package / Case 40-UFBGA, WLCSP
Supplier Device Package 40-WLCSP (2.44x3.94)
Base Product Number LC898121
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 804852-LC898121XA-MH
Ultra Librarian 3D Model Ultra Librarian LC898121XA-MH CAD Model

Description

LC898121XA-MH - ON Semiconductor

The LC898121XA-MH from ON Semiconductor is a state-of-the-art integrated circuit designed specifically for the precise control of voice coil motors (VCMs) in camera autofocus (AF) systems. This high-performance, compact component is ideal for use in a wide range of optical image stabilization (OIS) applications, particularly in the rapidly expanding mobile phone camera market.

At the heart of the LC898121XA-MH lies a sophisticated digital signal processor (DSP) that provides exceptional responsiveness and accuracy in controlling the position of the lens for both autofocus and image stabilization functions. The device can drive a VCM directly, eliminating the need for external drivers, and supports a variety of communication protocols, including I2C, to interface with a host processor.

The LC898121XA-MH features an advanced Hall sensor that enables precise, real-time feedback of the lens position. This feedback, coupled with the DSP's high-speed processing capabilities, allows for quick and accurate adjustments to the lens position, resulting in sharper images and more stable video recordings, even in challenging shooting conditions.

With its integrated closed-loop control system, the LC898121XA-MH ensures that the lens movement is smooth and free from oscillations or overshoot, which can be critical for achieving the best possible image quality. The device also includes various power-saving modes to reduce battery consumption in portable devices, making it an energy-efficient solution for today's power-conscious electronics.

Designed with a focus on miniaturization, the LC898121XA-MH is available in a compact package that is suitable for the slim profiles of modern smartphones and other portable devices. Its robust design and manufacturing process ensure high reliability and performance over a wide temperature range, making it a trusted choice for manufacturers looking to enhance the photographic capabilities of their products.

In summary, the LC898121XA-MH by ON Semiconductor represents a significant advancement in autofocus and image stabilization technology, offering designers a powerful, efficient, and compact solution for improving the photographic performance of a wide range of devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3238 $53.2380
23+ $4.3683 $100.4709
36+ $4.2318 $152.3448
49+ $4.0953 $200.6697
64+ $3.9587 $253.3568
85+ $3.5492 $301.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess