EN
  • EN
  • DE

A3P250-1VQG100M

Part No A3P250-1VQG100M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 68 I/O 100VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features series Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 68
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name A3P250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908932-A3P250-1VQG100M
Ultra Librarian 3D Model Ultra Librarian A3P250-1VQG100M CAD Model

Description

The A3P250-1VQG100M is a cutting-edge FPGA (Field Programmable Gate Array) from Microchip Technology, designed to deliver high performance for a wide range of applications. This device is part of the ProASIC3 series, which is known for providing low power, high functionality, and a cost-effective solution for electronic designs.

Key Features

  • Density: The A3P250-1VQG100M boasts 250,000 system gates that provide ample logic for complex designs and applications.
  • Package: Housed in a compact 100-pin VQG100 package, it is designed for space-constrained applications.
  • Speed Grade: With the -1 speed grade, this FPGA offers a balanced performance for a variety of timing requirements.
  • Flash Technology: Built on non-volatile flash technology, the A3P250-1VQG100M ensures data retention without the need for external memory and provides a secure and reliable operation.
  • Power Supply: Operating with a 1.5V core power supply, this product is optimized for low-power consumption, making it ideal for portable and battery-operated devices.
  • Reprogrammability: The FPGA is reprogrammable, allowing for updates and design iterations without the need for hardware changes, which greatly reduces development time and cost.
  • In-System Programming: It supports in-system programming and reconfiguration over a standard communication interface, enabling dynamic updates in the field.
  • Security: The device includes advanced security features, such as a unique device ID and flash lock to protect intellectual property.

Applications

The A3P250-1VQG100M is versatile and can be used in various sectors including industrial, automotive, consumer electronics, medical devices, and defense. It is particularly suited for applications that require high gate density, low power, and a small form factor, such as embedded processing, custom IO interfaces, and complex algorithm implementations.

Conclusion

Microchip Technology's A3P250-1VQG100M FPGA is a powerful and flexible solution that meets the needs of modern electronic designs. Its combination of high density, low power consumption, and advanced security features make it a go-to option for designers looking to create efficient and secure products across a broad range of industries.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.8433 $53.8433
3+ $44.1792 $132.5376
4+ $42.7986 $171.1944
5+ $41.4180 $207.0900
7+ $40.0374 $280.2618
9+ $35.8956 $323.0604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,575 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess