EN
  • EN
  • DE

M13S64164A-5TG2M

Part No M13S64164A-5TG2M
Manufacturer ESMT
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESMT
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829021-M13S64164A-5TG2M
Ultra Librarian 3D Model Ultra Librarian M13S64164A-5TG2M CAD Model

Description

The M13S64164A-5TG2M is a 64Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by ESMT. This memory component is designed for applications requiring fast data access combined with moderate memory capacity. It's well-suited for embedded systems, communication devices, and various industrial applications.

Applications:

  • Embedded Systems
  • Communication Equipment
  • Industrial Automation
  • Networking Devices
  • Consumer Electronics

Features:

  • Capacity: 64Mb (4Mb x 16)
  • Organization: Configured as 4 Meg x 16 bits
  • Interface: Standard SDRAM interface
  • Clock Rate: Supports clock rates up to 133 MHz (estimated based on similar models)
  • Power Supply: Operates at 3.3V
  • Refresh: Auto and Self Refresh modes
  • Package: TSOP (Thin Small Outline Package) or BGA (Ball Grid Array) options
  • Operating Temperature: Commercial (0°C to 70°C) and Industrial (-40°C to 85°C) options available

Benefits:

  • High-Speed Performance: Offers fast data transfer rates, improving system performance.
  • Low Power Consumption: Optimizes power efficiency for portable and energy-conscious applications.
  • Reliable Operation: Ensures consistent and stable performance in various operating conditions.
  • Standard Interface: Simplifies integration with standard SDRAM controllers and systems.
  • Compact Form Factor: TSOP/BGA packages allow for high-density mounting on PCBs.

Additional Details:

The M13S64164A-5TG2M utilizes a synchronous interface to facilitate high-speed data transfers. It supports burst read and write operations, enhancing data throughput. The auto-refresh and self-refresh modes contribute to efficient power management and data retention. Detailed timings and electrical characteristics can be found within the device datasheet provided by ESMT. The '-5TG2M' designation typically indicates the speed grade and package type of the device.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess