EN
  • EN
  • DE

LC87F83P7PAU-QIP-E

Part No LC87F83P7PAU-QIP-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 100QIPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Programmable Not Verified
Mounting Type Surface Mount
Package / Case 100-BQFP
Supplier Device Package 100-PQFP (14x20)
Base Product Number LC87F
Standard Package 250 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 177004-LC87F83P7PAU-QIP-E
Ultra Librarian 3D Model Ultra Librarian LC87F83P7PAU-QIP-E CAD Model

Description

The LC87F83P7PAU-QIP-E is a sophisticated microcontroller unit (MCU) from ON Semiconductor, renowned for its high performance, reliability, and versatility in a wide range of applications. This MCU is designed to cater to the needs of complex embedded systems that require efficient power management, robust processing capabilities, and a flexible set of peripherals for interfacing with other components.

Key Features:

  • Advanced Core: At the heart of the LC87F83P7PAU-QIP-E is an efficient 8-bit CPU core that delivers the computational power necessary for handling intricate tasks and algorithms with ease.
  • Memory Configuration: This microcontroller comes equipped with a generous amount of on-chip memory, including flash memory for program storage and RAM for data manipulation, supporting complex firmware and software applications.
  • Peripheral Integration: A diverse array of integrated peripherals such as timers, communication interfaces (including I2C, SPI, UART), and analog-to-digital converters (ADCs) provide the flexibility needed for various design requirements.
  • Power Efficiency: The LC87F83P7PAU-QIP-E is designed with power efficiency in mind, featuring low-power modes that significantly reduce energy consumption when the MCU is idle or performing less-intensive tasks.
  • Package and Temperature Range: Housed in a robust QIP package, this microcontroller is suitable for operation across a wide temperature range, making it ideal for industrial and automotive applications.

Applications:

The LC87F83P7PAU-QIP-E is an excellent choice for a variety of applications, including:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Smart home devices
  • Internet of Things (IoT) gadgets

Conclusion:

ON Semiconductor's LC87F83P7PAU-QIP-E microcontroller is a powerful and efficient solution for designers looking to develop advanced electronic systems. With its robust set of features and capabilities, it stands out as a top choice for a multitude of applications where reliability and performance are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6560 $61.3120
5+ $25.1536 $125.7680
8+ $24.3682 $194.9456
10+ $23.5816 $235.8160
13+ $22.7962 $296.3506
17+ $20.4377 $347.4409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess