EN
  • EN
  • DE

MCP6S26-I/ST

Part No MCP6S26-I/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP PGA 6 CIRCUIT 14TSSOP / Variable Gain Amplifier IC Data Acquisition 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tube
Type Variable Gain Amplifier
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MCP6S26
Standard Package 96
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1352044-MCP6S26-I/ST
Ultra Librarian 3D Model Ultra Librarian MCP6S26-I/ST CAD Model

Description

Microchip Technology's MCP6S26-I/ST Programmable Gain Amplifier

The MCP6S26-I/ST is a versatile, programmable gain amplifier (PGA) designed by Microchip Technology, tailored for a wide range of applications including automotive, industrial, and consumer electronics. This precision analog device offers a unique combination of flexibility and performance, making it an ideal choice for signal conditioning in complex environments.

With its multi-channel input configuration, the MCP6S26-I/ST can handle up to six external inputs, facilitating the use in systems that require multiple signal acquisitions. The device operates over a single supply voltage ranging from 2.5V to 5.5V, which allows for seamless integration into both 3.3V and 5V systems. Its extended temperature range from -40°C to +125°C ensures reliable performance under extreme conditions, suitable for demanding applications.

The PGA's gain can be software-configured to 1, 2, 4, 5, 8, 10, 16, or 32 times, providing ample flexibility to amplify low-level signals to a desired voltage range. The SPI interface facilitates straightforward communication with microcontrollers, enabling dynamic gain changes on-the-fly to adapt to varying signal conditions.

The MCP6S26-I/ST comes in a compact TSSOP-14 package, which is space-efficient and ideal for designs where board space is at a premium. Its precision performance is characterized by its low noise figure and high bandwidth, ensuring that the signal integrity is maintained throughout the signal processing chain.

Furthermore, the device features a channel shutdown function that reduces the power consumption when a channel is not in use, making it an energy-efficient choice for battery-powered devices. The MCP6S26-I/ST's robust design and digital control make it a reliable and adaptable solution for a multitude of analog signal processing applications.

In summary, the MCP6S26-I/ST from Microchip Technology is a highly configurable and efficient PGA that stands out for its ease of use, precision, and versatility, meeting the needs of engineers and designers in a vast array of electronic projects.

You May Also Be Interested in

Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0299 $64.0299
2+ $52.5374 $105.0748
3+ $50.8956 $152.6868
5+ $49.2538 $246.2690
6+ $47.6120 $285.6720
8+ $42.6866 $341.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess