EN
  • EN
  • DE

TPS2511EVM-141

Part No TPS2511EVM-141
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR TPS2511-141
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 3 Weeks
Features TPS2511 Power Distribution Switch (Load Switch) Power Management Evaluation Board
Manufacturer Texas Instruments
Package Box
Family Name TPS2511
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 296-37057, TPS2511EVM-141-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 890193-TPS2511EVM-141
Ultra Librarian 3D Model Ultra Librarian TPS2511EVM-141 CAD Model

Description

The TPS2511EVM-141 from Texas Instruments is a state-of-the-art evaluation module designed to demonstrate the capabilities of the TPS2511 USB Dedicated Charging Port (DCP) and Charging Downstream Port (CDP) controller. This innovative product is engineered to simplify the process of designing USB charging ports that are compliant with the USB Battery Charging Specification 1.2.

Key Features

  • USB Charging Port Controller: The TPS2511 chip is a versatile solution that integrates the functionality of a DCP and CDP, making it suitable for a wide array of USB charging applications.
  • Auto-Detect Capability: It features an auto-detect mechanism that identifies the type of device connected, whether it is an Apple, Samsung, or other USB devices, ensuring optimal charging for each device.
  • Adjustable Current Limit: The evaluation module allows for an adjustable current limit, providing flexibility to work with various design specifications and ensuring the safety of the charging process.
  • Thermal Protection: Safety is a priority, and the TPS2511EVM-141 includes thermal shutdown protection to prevent overheating during operation.
  • LED Indicators: Onboard LED indicators provide visual feedback on the status of the charging port, aiding in quick diagnostics and monitoring.

Applications

The TPS2511EVM-141 is ideal for developing and testing USB charging solutions for a multitude of applications, including:

  • Wall chargers
  • Car chargers
  • Power banks
  • USB hubs and docks
  • Consumer electronics

Easy to Use

This evaluation module is user-friendly and designed for quick setup. It comes with all necessary hardware, making it easy for designers and hobbyists alike to jumpstart their projects. The TPS2511EVM-141 is an invaluable tool for anyone looking to design or test USB charging circuits with efficiency and precision.

For detailed technical specifications, application notes, and support documentation, please visit the official Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess