EN
  • EN
  • DE

LC87F2608AVUMFPTLM-H

Part No LC87F2608AVUMFPTLM-H
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 295301-LC87F2608AVUMFPTLM-H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC87F2608AVUMFPTLM-H CAD Model

Description

The ON Semiconductor LC87F2608AVUMFPTLM-H is a highly integrated, low-power microcontroller that is ideal for a wide range of applications in the consumer electronics, automotive, and industrial sectors. This advanced microcontroller is part of ON Semiconductor's LC87 family and is designed to offer a perfect balance between performance and power efficiency.

Key Features:

  • Core: The LC87F2608AVUMFPTLM-H is built around a proprietary 8-bit CPU core, which provides a robust and efficient control for various embedded systems.
  • Memory: It comes equipped with 64KB of flash memory for program storage and 3KB of RAM for data operations, ensuring ample space for complex applications.
  • I/O Ports: The microcontroller features numerous input/output ports, including general-purpose I/Os that can be configured to interface with a variety of peripherals and sensors.
  • Timers: Multiple built-in timers support a range of functions such as PWM generation and timekeeping, which are essential for real-time applications.
  • Communication Interfaces: Onboard communication interfaces like UART, I2C, and SPI allow for easy data exchange with other devices, making it highly versatile for system integration.
  • Analog-to-Digital Converter (ADC): An integrated multi-channel ADC enables the microcontroller to process analog signals, which is crucial for sensor-based applications.
  • Low Power Modes: The LC87F2608AVUMFPTLM-H supports multiple power-saving modes to reduce energy consumption and extend battery life in portable devices.
  • Operating Voltage: It operates within a wide range of supply voltages, typically from 2.7V to 5.5V, accommodating various power supply configurations.

Applications:

The versatility of the LC87F2608AVUMFPTLM-H makes it suitable for an array of applications, including but not limited to:

  • Home appliances
  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Battery-powered devices

In conclusion, the ON Semiconductor LC87F2608AVUMFPTLM-H microcontroller is a powerful and efficient solution for designers looking to develop sophisticated and reliable embedded systems. Its rich set of features and low-power operation make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7789 $58.3569
51+ $2.2800 $116.2800
79+ $2.2084 $174.4636
109+ $2.1379 $233.0311
140+ $2.0663 $289.2820
188+ $1.8526 $348.2888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess