EN
  • EN
  • DE

DW-10-12-S-D-684

Part No DW-10-12-S-D-684
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN HDR 20POS 0.1 STACK T/H  /  20 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Mfr Samtec Inc.
Series Flex Stack, DW
Package Bulk
Number of Positions 20
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Length - Overall Pin 1.030" (26.162mm)
Length - Post (Mating) 0.236" (5.994mm)
Length - Stack Height 0.684" (17.374mm)
Length - Tail 0.110" (2.794mm)
Mounting Type Through Hole
Termination Solder
Contact Finish - Post (Mating) Gold
Contact Finish Thickness - Post (Mating) 30.0µin (0.76µm)
Color Black
Base Product Number DW-10-12
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1
Win Source Part Number 1092031-DW-10-12-S-D-684
Ultra Librarian 3D Model Ultra Librarian DW-10-12-S-D-684 CAD Model

Description

The DW-10-12-S-D-684 is a rectangular connector manufactured by Samtec Inc. It's part of the DW series, which are double-row, through-hole connectors designed for board-to-board connections. The part number provides specific details about the connector's configuration and dimensions.

Applications:

  • Board-to-Board Connections: Used to connect two printed circuit boards (PCBs) together in a parallel or perpendicular configuration.
  • Signal and Power Transmission: Transmits both signal and power between PCBs, depending on the application and current requirements.
  • Modular Electronics: Employed in modular electronic systems, allowing for easy assembly and disassembly of components.
  • Stacking PCBs: Used to stack PCBs vertically, creating denser electronic assemblies.
  • Wire-to-Board Connections: Can be used as a header for wire-to-board connections using appropriate mating connectors.

Features:

  • Double Row: Two rows of contacts for increased density.
  • Through-Hole Mounting: Designed for through-hole mounting on PCBs, providing secure mechanical attachment.
  • 10 Positions per Row: Has 10 contact positions in each row, totaling 20 positions.
  • Standard Pitch: Typically has a standard pitch (e.g., 0.100" or 2.54mm) for compatibility with other connectors.
  • Durable Construction: Made with high-quality materials for long-lasting performance.

Benefits:

  • Reliable Connection: Provides a secure and stable connection between PCBs.
  • Increased Density: Offers a high number of contacts in a compact footprint.
  • Easy to Install: Designed for easy installation on PCBs using standard soldering techniques.
  • Versatile Application: Suitable for a wide range of board-to-board connection applications.
  • Durable: Constructed with high-quality materials for long-lasting performance in various environments.

Additional Details:

The DW-10-12-S-D-684 indicates: DW series, 10 positions per row, single body, double row, and a tail length of 0.684 inches. The connector's housing is typically made of high-temperature plastic. The contacts are usually gold-plated for improved conductivity and corrosion resistance. Samtec provides detailed datasheets outlining performance characteristics, dimensions, and mating connector options.

You May Also Be Interested in

Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess