EN
  • EN
  • DE

LC87F1HC4BF5BJ5WA-2H

Part No LC87F1HC4BF5BJ5WA-2H
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 295299-LC87F1HC4BF5BJ5WA-2H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC87F1HC4BF5BJ5WA-2H CAD Model

Description

ON Semiconductor LC87F1HC4BF5BJ5WA-2H

The ON Semiconductor LC87F1HC4BF5BJ5WA-2H is a highly integrated microcontroller unit (MCU) designed for advanced embedded applications. This state-of-the-art component is part of ON Semiconductor's LC87 series, known for its high performance, reliability, and versatility in various electronic applications. The LC87F1HC4BF5BJ5WA-2H is ideal for use in automotive, industrial, and consumer electronics where efficient and robust operation is required.

Key Features:

  • Advanced Core: At the heart of the LC87F1HC4BF5BJ5WA-2H is a sophisticated core that delivers fast processing speeds and efficient power consumption, making it suitable for both high-performance and power-sensitive applications.
  • Memory: It comes equipped with ample memory, including flash and RAM, to handle complex programs and data-intensive operations without compromising performance.
  • I/O Capabilities: The MCU provides a wide range of input/output options, allowing for flexible connectivity and interfacing with other components in a system.
  • Analog Features: With built-in analog peripherals such as ADCs and DACs, the LC87F1HC4BF5BJ5WA-2H offers precise analog signal processing, which is crucial for sensor-based applications.
  • Timers and PWM: Multiple timers and PWM channels enable precise timing and control for tasks such as motor control, which is often required in industrial automation.
  • Communication Interfaces: The MCU supports various communication protocols, including SPI, I2C, and UART, providing excellent connectivity options for modern embedded systems.
  • Low Power Modes: It also features low power modes to conserve energy during idle periods, making it suitable for battery-operated devices.
  • Robust Design: Manufactured with ON Semiconductor's commitment to quality, the LC87F1HC4BF5BJ5WA-2H is designed to withstand harsh environments and provide reliable operation over a wide temperature range.

Applications:

The LC87F1HC4BF5BJ5WA-2H is versatile enough to be used in a broad array of applications, including but not limited to:

  • Automotive systems such as engine control units and dashboard electronics
  • Industrial control systems like PLCs and motor controllers
  • Consumer electronics including smart home devices and wearables
  • Medical devices that require precise and reliable control

In conclusion, the ON Semiconductor LC87F1HC4BF5BJ5WA-2H MCU is a powerful and reliable solution for a multitude of electronic applications. Its combination of performance, integration, and energy efficiency makes it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess