EN
  • EN
  • DE

LC78211

Part No LC78211
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC ANALOG FUNCTION SWITCH 30SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Analog
Number of Channels 1
Max On Resistance 150 Ohm
Single Supply Voltage (V+) 6 V to 18.5 V
Temperature Range - Operating -30°C to 75°C (TA)
Case / Package 30-PDIP
Win Source Part Number 070806-LC78211
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC78211 CAD Model

Description

The ON Semiconductor LC78211 is a high-performance analog switch designed to cater to a wide array of applications requiring efficient signal routing. This electronic component is meticulously engineered to provide a seamless switching experience in audio and video signal paths, making it an ideal choice for consumer electronics such as audio equipment, televisions, and multimedia systems.

Key Features

  • Low Crosstalk: The LC78211 boasts low crosstalk characteristics, ensuring minimal interference between channels when switching signals, thus preserving the integrity of the audio or video output.
  • Wide Operating Voltage Range: This analog switch operates effectively over a broad voltage range, accommodating various system requirements and ensuring compatibility with numerous circuit designs.
  • High Off-Isolation: The device features high off-isolation, which prevents signal leakage between channels when they are in the off state, contributing to the overall performance and quality of the system.
  • Low Distortion: With its low distortion properties, the LC78211 maintains the fidelity of the original signal, which is crucial for high-quality audio and video applications.

Applications

The LC78211 is versatile and can be used in a variety of applications, including:

  • Audio and Video Switching
  • Signal Routing in Multimedia Devices
  • Professional Sound Equipment
  • Consumer Electronics

Technical Specifications

Some of the technical specifications of the LC78211 include:

  • Multiple switch configurations
  • Low on-resistance
  • High-quality build for long-term reliability
  • Compact package suitable for dense circuit layouts

ON Semiconductor's LC78211 is a testament to the company's commitment to providing high-quality components that enhance the performance and reliability of electronic systems. Its integration into your design will ensure that your product meets the highest standards of signal integrity and functionality.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess