EN
  • EN
  • DE

LC75884WHS-TLM-E

Part No LC75884WHS-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Display Type LCD
Configuration 220 Segment
Operating Supply Current 270μA
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-SQFP (12x12)
Win Source Part Number 070805-LC75884WHS-TLM-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75884WHS-TLM-E CAD Model

Description

ON Semiconductor LC75884WHS-TLM-E LCD Driver

The LC75884WHS-TLM-E is a sophisticated LCD driver component manufactured by ON Semiconductor, designed to deliver high-performance display solutions. This integrated circuit is engineered to drive liquid crystal displays with ease, making it a perfect choice for a wide range of applications that require reliable and clear visual output, such as automotive dashboards, home appliances, and industrial instruments.

Key Features

  • Display Control: The LC75884WHS-TLM-E is capable of controlling a large number of LCD segments, providing flexibility for various display configurations.
  • Serial Interface: Equipped with a serial interface, the device allows for easy communication with microcontrollers, thereby simplifying the design and reducing the number of required I/O lines.
  • Low Power Consumption: Designed with power efficiency in mind, this LCD driver operates with minimal power draw, which is crucial for battery-powered applications.
  • High Voltage Drive: The high voltage drive capability ensures that the LCD segments are driven with sufficient voltage for clear visibility under various lighting conditions.
  • Versatility: Its versatile functionality makes it suitable for a variety of display formats, from simple numeric displays to more complex alphanumeric segments.

Applications

The LC75884WHS-TLM-E is versatile enough to be used in a multitude of applications, including but not limited to:

  • Automotive dashboards and control panels
  • Consumer electronics like microwave ovens and washing machines
  • Industrial control systems and instrumentation panels
  • Portable device displays where power consumption is a concern

Technical Specifications

The device comes in a compact package and features a wide operating temperature range, making it suitable for harsh environments. It also includes built-in functions such as display data RAM, which facilitates the display of a variety of characters and patterns.

With ON Semiconductor's reputation for quality and reliability, the LC75884WHS-TLM-E LCD driver is a component that designers and engineers can trust for their display needs. Its combination of high functionality, ease of use, and energy efficiency makes it an excellent choice for driving sophisticated LCDs in modern electronic devices.

You May Also Be Interested in

Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5336 $60.8696
26+ $4.5403 $118.0478
40+ $4.3994 $175.9760
55+ $4.2573 $234.1515
71+ $4.1153 $292.1863
94+ $3.6891 $346.7754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess